Status: | Active |
---|---|
Series: | MCP3208 |
RoHS: | Compliant |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.72
|
161
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
207
in stock
|
Buy Now | |
Newark Electronics
from US$3.84
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.11
|
75
in stock
|
Buy Now | |
element14
from US$4.95
|
32
in stock
|
Buy Now | |
Farnell
from US$5.17
|
32
in stock
|
Buy Now | |
Microchip Technology
from US$4.50
|
5
in stock
|
Buy Now | |
Future Electronics
from US$5.07
|
-
|
Buy Now | |
Avnet America
from US$4.69
|
-
|
Buy Now | |
RS Americas
from US$5.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Eight single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 8 |
---|---|
Resolution | 12 |
Pins | Packaging | 16 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Data Sheets |
---|
MCP3204/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1127 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 16 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
12 bit A-D converter,MCP3208-BI/P DIP16 | RS |
Analog To Digital Converter Adc, 12 Bit, 100Ksps, Serial, Spi, Dip-16 | Newark Electronics |
IC: A/D converter | Transfer Multisort Elektronik |
ADC, 12BIT, 2.7V, 8CH, SPI, 16-DIP | element14 |
12-bit ADC, SPI, 8-channel | Microchip Technology |
Eight Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter - SOIC-16 | Future Electronics |
ADC Single SAR 100ksps 12-bit Serial 16-Pin PDIP Tube | Avnet America |
Microchip MCP3208-BI/P, 12 bit Serial ADC, Differential Input, 16-Pin PDIP | Microchip Technology Inc. MCP3208-BI/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP3208-BI/P?
Additional datasheets, footprints and schematics for MCP3208-BI/P are listed on our Part Details page. You can also find images and similar parts to MCP3208-BI/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3208-BI/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3208-BI/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3208-BI/P fall under?
The MCP3208-BI/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3208-BI/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3208-BI/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3208-BI/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3208-BI/P have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MCP3208-BI/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3208-BI/P often in real-time on the comparison pages.
What if I can't find stock of MCP3208-BI/P?
You can fill out our help required form which you can use to request a quote for MCP3208-BI/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.