Status: | Active |
---|---|
Series: | MCP3204 |
RoHS: | Compliant |
Prices starting from US$3.78
12-bit resolution |
Four single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 4 |
---|---|
Resolution | 12 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2600) |
Data Sheets |
---|
MCP3204/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
12-bit ADC, SPI, 4-channel | Microchip Technology |
Ic,data Acquisition System,4-Channel,12-Bit,sop,14Pin,plastic Rohs Compliant: Yes |Microchip MCP3204T-BI/SL | Newark Electronics |
Analog to Digital Converters - ADC 12-bit SPI 4 Chl | Future Electronics |
ADC Single SAR 100ksps 12-bit Serial 14-Pin SOIC N T/R | Avnet America |
Converters, Analog to Digital, 12-bit ADC, SPI, 4-channel | Microchip Technology Inc. MCP3204T-BI/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP3204T-BI/SL?
Additional datasheets, footprints and schematics for MCP3204T-BI/SL are listed on our Part Details page. You can also find images and similar parts to MCP3204T-BI/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3204T-BI/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3204T-BI/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3204T-BI/SL fall under?
The MCP3204T-BI/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3204T-BI/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3204T-BI/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3204T-BI/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3204T-BI/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP3204T-BI/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3204T-BI/SL often in real-time on the comparison pages.
What if I can't find stock of MCP3204T-BI/SL?
You can fill out our help required form which you can use to request a quote for MCP3204T-BI/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.