Status: | Active |
---|---|
Series: | MCP3204 |
RoHS: | Compliant |
Prices starting from US$2.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.82
|
1,388
in stock
|
Buy Now | |
Microchip Technology
from US$3.03
|
7,890
in stock
|
Buy Now | |
element14
from US$3.42
|
5,232
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
5,225
in stock
|
Buy Now | |
Farnell
from US$3.22
|
5,225
in stock
|
Buy Now | |
Chip One Stop
from US$2.96
|
218
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.12
|
124
in stock
|
Buy Now | |
Future Electronics
from US$2.69
|
22
in stock
|
Buy Now | |
Micros
from US$4.72
|
20
in stock
|
Buy Now | |
Distrelec
from US$3.99
|
3
in stock
|
Buy Now | |
Avnet America
from US$4.20
|
-
|
Buy Now | |
RS Americas
from US$3.57
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12-bit resolution |
Four single-ended inputs |
SPI interface |
±1 LSB DNL |
±1 LSB INL |
100 ksps sample |
-40 to +85°C temperature range |
AEC-Q100 Grade 3 |
Input Channels | 4 |
---|---|
Resolution | 12 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP3204/8 Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
12-bit ADC, SPI, 4-channel | Microchip Technology |
IC, 12BIT ADC, SMD, 3204, SOIC14 | element14 |
Analogue To Digital Converter, 12 Bit, 100 Ksps, Single, 2.7 V, 5.5 V, Soic Rohs Compliant: Yes |Microchip MCP3204-CI/SL | Newark Electronics |
12-bit ADC,SPI,4 channel,MCP3204-CI/SL | RS |
IC: A/D converter | Transfer Multisort Elektronik |
Quad Channel SPI Interface 5.5 V 100 kbps 12-Bit A/D Converter - SOIC-14 | Future Electronics |
4x 12-bit 100ksps SAR ADC, +/-2 LSB max INL, Serial Out, 2.7÷5.5V, -40÷85°C | Micros |
Microchip A / D Converter IC, 12bit, SPI, 100kSPS, SOIC | Distrelec |
ADC Single SAR 100ksps 12-bit Serial 14-Pin SOIC N Tube | Avnet America |
Microchip MCP3204-CI/SL, 12 bit Serial ADC, Differential Input, 14-Pin SOIC | Microchip Technology Inc. MCP3204-CI/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP3204-CI/SL?
Additional datasheets, footprints and schematics for MCP3204-CI/SL are listed on our Part Details page. You can also find images and similar parts to MCP3204-CI/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3204-CI/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3204-CI/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3204-CI/SL fall under?
The MCP3204-CI/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP3204-CI/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3204-CI/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3204-CI/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3204-CI/SL have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MCP3204-CI/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3204-CI/SL often in real-time on the comparison pages.
What if I can't find stock of MCP3204-CI/SL?
You can fill out our help required form which you can use to request a quote for MCP3204-CI/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.