Status: | Not Recommended |
---|---|
Series: | MCP2562 |
RoHS: | Compliant |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
3,300
in stock
|
Buy Now | |
Microchip Technology
from US$0.87
|
413,992
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
26,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
23,204
in stock
|
Buy Now | |
element14
from US$0.98
|
23,204
in stock
|
Buy Now | |
Farnell
from US$0.91
|
23,204
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$1.21
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Supports 1 Mb/s operation |
Implements ISO-11898-5 standard physical layerrequirements |
AEC-Q100 Grade 0 |
Very low standby current (Typ: 5µA) |
VIO supply pin (MCP2562) to interface directly to CAN controllers and microcontrollers with 1.8V to 5V I/O |
SPLIT output pin (MCP2561) to stabilize common mode in biased split termination schemes |
CAN bus pins are disconnected when device is unpowered. An unpowered node or brown-out event will not load the CAN bus |
Detection of ground fault; Permanent dominant detection on TXD, Permanent dominant detection on bus |
Power-on Reset and voltage brown-out protectionon VDD and VIO pin |
Protection against damage due to short-circuitconditions (positive or negative battery voltage) |
Protection against high-voltage transients in automotive environments |
Automatic Thermal Shutdown protection |
Suitable for 12V and 24V systems |
Up to 112 nodes can be connected |
High-noise immunity due to differential bus implementation |
High ESD protection on CANH and CANL, IEC61000-4-2 > 8kV |
Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L. |
Temperature ranges; Extended (E): -40°C to +125°C, High (H): -40°C to +150°C |
CAN FD | No |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
CAN Transceiver | Microchip Technology |
Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8 Rohs Compliant: Yes |Microchip MCP2562T-E/SN | Newark Electronics |
CAN TRANSCEIVER, AUTO, 1MBPS, NSOIC-8 | element14 |
CAN Tranceiver | RS |
MCP2562 Series 4.5 to 5.5 V Surface Mount High Speed CAN Transceiver - SOIC-8 | Future Electronics |
CAN 1Mbps Standby 5.5V 8-Pin SOIC T/R | Avnet America |
CAN Tranceiver8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP2562T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP2562T-E/SN?
Additional datasheets, footprints and schematics for MCP2562T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP2562T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2562T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2562T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2562T-E/SN fall under?
The MCP2562T-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2562T-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2562T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2562T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2562T-E/SN have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP2562T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2562T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP2562T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP2562T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.