Status: | Not Recommended |
---|---|
Series: | MCP2561 |
RoHS: | Compliant |
Supports 1Mbit/s |
Implements ISO-11898-2 and ISO-11898-5 Standard Physical Layer Requirements |
AEC-Q100 Grade 0 |
Very Low Standby Current (5 µA, typical) |
VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.8V to 5.5V I/O |
SPLIT Output Pin to Stabilize Common Mode in Biased Split Termination Schemes |
An Unpowered Node or Brown-Out Event will Not Load the CAN Bus |
Permanent Dominant Detection on TXD |
Permanent Dominant Detection on Bus |
Power-on Reset and Voltage Brown-Out Protection on VDD Pin |
Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) |
Protection Against High-Voltage Transients in Automotive Environments |
Automatic Thermal Shutdown Protection |
Suitable for 12V and 24V Systems |
High ESD Protection on CANH and CANL, meeting IEC61000-4-2 up to ±14 kV |
Available in PDIP-8L, SOIC-8L and 3x3 DFN-8L |
Extended (E): -40°C to +125°C |
High (H): -40°C to +150°C |
CAN FD | No |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +150C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP2561/2 Data Sheet |
Supporting Collateral |
---|
TB3101 - MCP2551 to MCP2561 Migration |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.172727 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
CAN Transceiver | Microchip Technology |
Can Tranceiver 8 Dfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP2561T-H/MF | Newark Electronics |
CAN 1Mbps Standby 5.5V 8-Pin DFN T/R | Avnet America |
CAN Tranceiver | Microchip Technology Inc. MCP2561T-H/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP2561T-H/MF?
Additional datasheets, footprints and schematics for MCP2561T-H/MF are listed on our Part Details page. You can also find images and similar parts to MCP2561T-H/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2561T-H/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2561T-H/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2561T-H/MF fall under?
The MCP2561T-H/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2561T-H/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2561T-H/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2561T-H/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2561T-H/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP2561T-H/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2561T-H/MF often in real-time on the comparison pages.
What if I can't find stock of MCP2561T-H/MF?
You can fill out our help required form which you can use to request a quote for MCP2561T-H/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.