Status: | Active |
---|---|
Series: | MCP2544FD |
RoHS: | Compliant |
The MCP2544FD CAN transceiver is designed for high-speed CAN FD applications up to 8Mbps communication speed. The maximum propagation delay was improved to support longer bus length.The device meets the automotive requirements for CAN FD bit rates exceeding 2 Mbps, low quiescent current, electromagnetic compatibility (EMC) and electrostatic discharge (ESD).
For 12V applications please consider the ATA6560
Supports both Classic CAN or CAN Flexible Data Rate applications |
Optimized for CAN FD (Flexible Data rate) at 2, 5 and 8 Mbps Operation |
Meets the latest ISO/DIS 11898-2:2015 specification |
Supports Wake-up pattern |
AEC-Q100 Grade 0 |
Very Low Standby Current (5 µA, typical) |
VIO Supply Pin to Interface Directly to CAN Controllers and Microcontrollers with 1.7V to 5.5V I/O |
An Unpowered Node or Brown-Out Event will Not Load the CAN Bus |
Permanent Dominant Detection on TXD |
Permanent Dominant Detection on Bus |
Power-on Reset and Voltage Brown-Out Protection on VDD Pin |
Protection Against Damage Due to Short-Circuit Conditions (Positive or Negative Battery Voltage) |
Protection Against High-Voltage Transients in Automotive Environments |
Automatic Thermal Shutdown Protection |
Suitable for 12V and 24V Systems |
Extremely robust meeting automotive EMC hardware requirements |
Smallest package option in the industry 2x3 DFN-8L |
Also available in SOIC-8L and 3x3 DFN-8L |
Extended (E): -40°C to +125°C |
High (H): -40°C to +150°C |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +150 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP2542FD/4FD, MCP2542WFD/4WFD Data Sheet |
Board Design Files |
---|
MCP2544FD SOIC8 IBIS model |
MCP2544FD DFN8 IBIS model |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.172727 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
CAN Transceiver | Microchip Technology |
Can Fd Transceiver 8 Dfn 3X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP2544FDT-E/MF | Newark Electronics |
CAN Transceiver 8Mbps Normal/Standby 5.5V 8-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP2544FDT-E/MF?
Additional datasheets, footprints and schematics for MCP2544FDT-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP2544FDT-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2544FDT-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2544FDT-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2544FDT-E/MF fall under?
The MCP2544FDT-E/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2544FDT-E/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2544FDT-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2544FDT-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2544FDT-E/MF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MCP2544FDT-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2544FDT-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP2544FDT-E/MF?
You can fill out our help required form which you can use to request a quote for MCP2544FDT-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.