Status: | Not Recommended |
---|---|
Series: | MCP2515 |
RoHS: | Compliant |
The MCP2515 is a second generation stand-alone CAN controller. It is pin and function compatible with the MCP2510 and also includes upgraded features like faster throughput, databyte filtering, and support for time-triggered protocols.
Please see our MikroElektronika click Board! https://www.mikroe.com/can-spi-5v-click
Prices starting from US$2.15
18-pin package |
Simple SPI interface to any MCU |
One-shot mode ensures message transmission is attempted only once |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
Pins | Packaging | 18 | SOIC |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1100) |
Errata |
---|
MCP2515 Silicon Errata |
Design Checklist |
---|
MCP2515 Bit Time Calculations |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.481 |
Shipping Weight (kg) | 1.000909 |
Lead Count | 18 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Two-wire, stand alone CAN controller | Microchip Technology |
Ic,lan Transceiver,single,cmos,sop,18Pin,plastic Rohs Compliant: Yes |Microchip MCP2515T-E/SO | Newark Electronics |
CAN 1Mbps Sleep/Standby 3.3V/5V Extended 18-Pin SOIC W T/R | Avnet America |
CAN controller w/ SPI interface, 125 deg C18 SOIC .300in T/R | Microchip Technology Inc. MCP2515T-E/SO | RS Americas |
Where can I find additional details, specifications and documents for a MCP2515T-E/SO?
Additional datasheets, footprints and schematics for MCP2515T-E/SO are listed on our Part Details page. You can also find images and similar parts to MCP2515T-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2515T-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2515T-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2515T-E/SO fall under?
The MCP2515T-E/SO is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2515T-E/SO when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2515T-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2515T-E/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2515T-E/SO have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP2515T-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2515T-E/SO often in real-time on the comparison pages.
What if I can't find stock of MCP2515T-E/SO?
You can fill out our help required form which you can use to request a quote for MCP2515T-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.