Status: | Not Recommended |
---|---|
Series: | MCP2515 |
RoHS: | Compliant |
The MCP2515 is a second generation stand-alone CAN controller. It is pin and function compatible with the MCP2510 and also includes upgraded features like faster throughput, databyte filtering, and support for time-triggered protocols.
Please see our MikroElektronika click Board! https://www.mikroe.com/can-spi-5v-click
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.95
|
10,824
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
2,093
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
977
in stock
|
Buy Now | |
element14
from US$2.42
|
977
in stock
|
Buy Now | |
Farnell
from US$2.41
|
977
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
182
in stock
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
18-pin package |
Simple SPI interface to any MCU |
One-shot mode ensures message transmission is attempted only once |
Databyte filtering |
Start-of-Frame (SOF) output |
Low-power CMOS Technology |
Pins | Packaging | 20 | QFN |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Errata |
---|
MCP2515 Silicon Errata |
Design Checklist |
---|
MCP2515 Bit Time Calculations |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
CAN controller with SPI interface | Microchip Technology |
CAN Sleep/Standby 5.5V 20-Pin QFN | Avnet America |
Can Controller W/ Spi, Qfn-20 | Newark Electronics |
CAN CONTROLLER W/ SPI, QFN-20 | element14 |
Microchip CAN Controller 1Mbps SPI 2.7 ... 5.5V QFN-20 | Distrelec |
Stand-Alone CAN Controller SPI QFN20 | RS |
MCP2515 Series 5.5 V 1 Mb/s Stand Alone SPI Interface CAN Controller - QFN-20LD | Future Electronics |
Microchip MCP2515-I/ML, CAN Controller 1Mbit/s CAN 2.0B, 20-Pin QFN | Microchip Technology Inc. MCP2515-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a MCP2515-I/ML?
Additional datasheets, footprints and schematics for MCP2515-I/ML are listed on our Part Details page. You can also find images and similar parts to MCP2515-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2515-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2515-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2515-I/ML fall under?
The MCP2515-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2515-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2515-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2515-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2515-I/ML have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP2515-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2515-I/ML often in real-time on the comparison pages.
What if I can't find stock of MCP2515-I/ML?
You can fill out our help required form which you can use to request a quote for MCP2515-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.