Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.37
|
39,118
in stock
|
Buy Now | |
Microchip Technology
from US$1.29
|
196,945
in stock
|
Buy Now | |
element14
from US$1.39
|
40,366
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
39,118
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
5,052
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
2,100
in stock
|
Buy Now | |
Micros
from US$1.36
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
14,700
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16-bit input/output port expander with interrupt output |
Cascadable for up to 8 devices on one bus |
25mA sink/source capability per I/O |
Supports up to 10MHz SPI™ clock speeds |
Device Description | 35 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 256 |
Max. Bus Frequency (kBits/s) | 10000 |
I/O Pins | 16 |
Speed | 10M |
HW Address Pins | 3 |
Interrupt Out Pin | 2 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 160 |
Open Drain Outputs | - |
IO Voltage Tolerant | VDD |
Temperature | E |
Temperature Range | -40C to +125C |
I/O EXPANDER, 16BIT, 10MHZ, SSOP-28 | element14 |
I/O Expander, 16Bit, 10Mhz, Ssop-28 | Newark Electronics |
I/O Expander 28-Pin SSOP T/R | Avnet America |
16-bit I/O Expander | Micros |
16-BIT INPUT/OUTPUT EXPANDER, SPI INTERFACE, PB-FREE | Future Electronics |
16-BIT INPUT/OUTPUT EXPANDER, SPI INTERFACE, PB-FREE 28 SSOP .209IN T/R | RS Americas |
Where can I find additional details, specifications and documents for a MCP23S17T-E/SS?
Additional datasheets, footprints and schematics for MCP23S17T-E/SS are listed on our Part Details page. You can also find images and similar parts to MCP23S17T-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23S17T-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23S17T-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23S17T-E/SS fall under?
The MCP23S17T-E/SS is listed under MCP23S17.
Can I view similar or alternative parts?
You can view similar parts to MCP23S17T-E/SS when available in the MCP23S17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23S17T-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23S17T-E/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23S17T-E/SS have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MCP23S17T-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23S17T-E/SS often in real-time on the comparison pages.
What if I can't find stock of MCP23S17T-E/SS?
You can fill out our help required form which you can use to request a quote for MCP23S17T-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.