Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
24,172
in stock
|
Buy Now | |
element14
from US$1.42
|
24,172
in stock
|
Buy Now | |
Farnell
from US$1.50
|
24,172
in stock
|
Buy Now | |
Microchip Technology
from US$1.28
|
10,593
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.47
|
296
in stock
|
Buy Now | |
Distrelec
from US$1.72
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16-bit input/output port expander with interrupt output |
Cascadable for up to 8 devices on one bus |
25mA sink/source capability per I/O |
Supports up to 10MHz SPI™ clock speeds |
Device Description | 35 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 256 |
Max. Bus Frequency (kBits/s) | 10000 |
I/O Pins | 16 |
Speed | 10M |
HW Address Pins | 3 |
Interrupt Out Pin | 2 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 160 |
Open Drain Outputs | - |
IO Voltage Tolerant | VDD |
Temperature | E |
Temperature Range | -40C to +125C |
I/O Expander, 16Bit, 10 Mhz, Serial, Spi, 1.8 V, 5.5 V, Dip Rohs Compliant: Yes |Microchip MCP23S17-E/SP | Newark Electronics |
IC, 16BIT I/O EXPANDER, SPI, 23S17 | element14 |
IC: interface | Transfer Multisort Elektronik |
I/O Expander, 5.5V, 28-Pin, PDIP | RS |
Microchip I/O Expander, SPI, Number of I/Os %3D 16, SPDIP-28 | Distrelec |
MCP23S17 Series 5.5 V 10 MHz 16-Bit I/O Expander with Serial Interface PDIP-28 | Future Electronics |
I/O Expander 28-Pin SPDIP | Avnet America |
Microchip 16-channel 16 bit I/O Expander 10MHz SPI 28-Pin PDIP | Microchip Technology Inc. MCP23S17-E/SP | RS Americas |
Where can I find additional details, specifications and documents for a MCP23S17-E/SP?
Additional datasheets, footprints and schematics for MCP23S17-E/SP are listed on our Part Details page. You can also find images and similar parts to MCP23S17-E/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23S17-E/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23S17-E/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23S17-E/SP fall under?
The MCP23S17-E/SP is listed under MCP23S17.
Can I view similar or alternative parts?
You can view similar parts to MCP23S17-E/SP when available in the MCP23S17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23S17-E/SP you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23S17-E/SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23S17-E/SP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Chip One Stop have stock available or on a lead time for MCP23S17-E/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23S17-E/SP often in real-time on the comparison pages.
What if I can't find stock of MCP23S17-E/SP?
You can fill out our help required form which you can use to request a quote for MCP23S17-E/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.