Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
11,736
in stock
|
Buy Now | |
element14
from US$1.22
|
11,736
in stock
|
Buy Now | |
Farnell
from US$1.29
|
11,736
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
1,595
in stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
874
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-bit port expander with interrupt output |
2 address inputs for up to 4 devices on one bus |
25mA sink/source capability per I/O |
Supports up to 10MHz SPI™ clock speeds |
Internal power-on-reset (POR) |
Device Description | 45 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 256 |
Max. Bus Frequency (kBits/s) | 10000 |
I/O Pins | 8 |
Speed | 10M |
HW Address Pins | 2 |
Interrupt Out Pin | 1 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 160 |
Open Drain Outputs | - |
IO Voltage Tolerant | VDD |
Temperature | E |
Temperature Range | -40C to +125C |
I/O Expander, 8Bit, 10Mhz, Ssop-20 | Newark Electronics |
I/O EXPANDER, 8BIT, 10MHZ, SSOP-20 | element14 |
8-bit Input/Output Expander, SPI interfa | RS |
Microchip I/O Expander, SPI, Number of I/Os %3D 8, SSOP-20 | Distrelec |
MCP23S08 Series 5.5 V 10 MHz 8-Bit I/O Expander with Serial Interface - SSOP-20 | Future Electronics |
I/O Expander 20-Pin SSOP T/R | Avnet America |
8-bit Input/Output Expander, SPI interface20 SSOP .209in T/R | Microchip Technology Inc. MCP23S08T-E/SS | RS Americas |
Where can I find additional details, specifications and documents for a MCP23S08T-E/SS?
Additional datasheets, footprints and schematics for MCP23S08T-E/SS are listed on our Part Details page. You can also find images and similar parts to MCP23S08T-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23S08T-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23S08T-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23S08T-E/SS fall under?
The MCP23S08T-E/SS is listed under MCP23S08.
Can I view similar or alternative parts?
You can view similar parts to MCP23S08T-E/SS when available in the MCP23S08 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23S08T-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23S08T-E/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23S08T-E/SS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for MCP23S08T-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23S08T-E/SS often in real-time on the comparison pages.
What if I can't find stock of MCP23S08T-E/SS?
You can fill out our help required form which you can use to request a quote for MCP23S08T-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.