Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.23
|
565
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
13,238
in stock
|
Buy Now | |
element14
from US$1.38
|
13,238
in stock
|
Buy Now | |
Farnell
from US$1.37
|
13,238
in stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
11,992
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
302
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
221
in stock
|
Buy Now | |
RS Americas
from US$0.70
|
23
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-bit port expander with interrupt output |
2 address inputs for up to 4 devices on one bus |
25mA sink/source capability per I/O |
Supports up to 10MHz SPI™ clock speeds |
Internal power-on-reset (POR) |
Device Description | 45 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 256 |
Max. Bus Frequency (kBits/s) | 10000 |
I/O Pins | 8 |
Speed | 10M |
HW Address Pins | 2 |
Interrupt Out Pin | 1 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 160 |
Open Drain Outputs | - |
IO Voltage Tolerant | VDD |
Temperature | E |
Temperature Range | -40C to +125C |
I/O Expander, 8Bit, 10 Mhz, Serial, Spi, 1.8 V, 5.5 V, Soic Rohs Compliant: Yes |Microchip MCP23S08-E/SO | Newark Electronics |
8BIT EXPANDER, I/O, SPI I/F, SMD | element14 |
8-bit I/O Expander,SPI,MCP23S08-E/SO | RS |
I/O Expander 18-Pin SOIC W | Avnet America |
IC: interface | Transfer Multisort Elektronik |
8-bit Input/Output Expander SPI interface | Microchip Technology Inc. MCP23S08-E/SO | RS Americas |
8-BIT INPUT/OUTPUT EXPANDER, SPI INTERFACE | Future Electronics |
Where can I find additional details, specifications and documents for a MCP23S08-E/SO?
Additional datasheets, footprints and schematics for MCP23S08-E/SO are listed on our Part Details page. You can also find images and similar parts to MCP23S08-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23S08-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23S08-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23S08-E/SO fall under?
The MCP23S08-E/SO is listed under MCP23S08.
Can I view similar or alternative parts?
You can view similar parts to MCP23S08-E/SO when available in the MCP23S08 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23S08-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23S08-E/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23S08-E/SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for MCP23S08-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23S08-E/SO often in real-time on the comparison pages.
What if I can't find stock of MCP23S08-E/SO?
You can fill out our help required form which you can use to request a quote for MCP23S08-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.