Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.95
|
2,072
in stock
|
Buy Now | |
Microchip Technology
from US$1.17
|
2,002
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
273
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Farnell
from US$1.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-bit port expander with interrupt output |
2 address inputs for up to 4 devices on one bus |
25mA sink/source capability per I/O |
Supports up to 10MHz SPI™ clock speeds |
Internal power-on-reset (POR) |
Device Description | 45 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 256 |
Max. Bus Frequency (kBits/s) | 10000 |
I/O Pins | 8 |
Speed | 10M |
HW Address Pins | 2 |
Interrupt Out Pin | 1 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 160 |
Open Drain Outputs | - |
IO Voltage Tolerant | VDD |
Temperature | E |
Temperature Range | -40C to +125C |
8-Bit I/O Port Expander SPI 10M QFN20EP | RS |
I/O Expander, 8 I/O, Qfn-20 Rohs Compliant: Yes |Microchip MCP23S08-E/ML | Newark Electronics |
8-BIT INPUT/OUTPUT EXPANDER, SPI INTERFACE | Future Electronics |
I/O Expander 20-Pin QFN EP | Avnet America |
Microchip MCP23S08-E/ML,8-channel 8bit I/O Expander 10MHz, Serial-SPI,20-Pin QFN | Microchip Technology Inc. MCP23S08-E/ML | RS Americas |
I/O EXPANDER, 8 I/O, QFN-20 | element14 |
Where can I find additional details, specifications and documents for a MCP23S08-E/ML?
Additional datasheets, footprints and schematics for MCP23S08-E/ML are listed on our Part Details page. You can also find images and similar parts to MCP23S08-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23S08-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23S08-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23S08-E/ML fall under?
The MCP23S08-E/ML is listed under MCP23S08.
Can I view similar or alternative parts?
You can view similar parts to MCP23S08-E/ML when available in the MCP23S08 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23S08-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23S08-E/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23S08-E/ML have stock available?
Authorised distributors including RS, Microchip Technology, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MCP23S08-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23S08-E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP23S08-E/ML?
You can fill out our help required form which you can use to request a quote for MCP23S08-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.