Status: | Active |
---|---|
Series: | MCP2150 |
RoHS: | Compliant |
The MCP2150 is a cost effective, low pin count (18-pin), easy to use device for implementing IrDA standard wireless connectivity. The MCP2150 provides support for the IrDA standard protocol “stack” plus bit encoding/decoding.
The serial interface baud rates are user selectable to one of four IrDA standard baud rates between 9600 baud and 115.2 kbaud (9600, 19200, 57600, 115200). The IR baud rates are user selectable to one of five IrDA standard baud rates between 9600 baud and 115.2 kbaud (9600, 19200, 37400, 57600, 115200). The serial interface baud rate will be specified by the BAUD1: BAUD0 pins, while the IR baud rate is specified by the Primary Device (during Discover phase). This means that the baud rates do not need to be the same. The MCP2150 operates in Data Terminal Equipment (DTE) applications and sits between a UART and aninfrared optical transceiver.
The MCP2150 encodes an asynchronous serial data stream, converting each data bit to the corresponding infrared (IR) formatted pulse. IR pulses received are decoded and then handled by the protocol handler state machine. The protocol handler sends the appropriate data bytes to the Host Controller in UART formatted serial data.
The MCP2150 supports “point-to-point” applications. That is, one Primary device and one Secondary device. The MCP2150 operates as a Secondary device. It does not support “multi-point” applications.
Sending data using IR light requires some hardware and the use of specialized communication protocols. These protocol and hardware requirements are described, in detail, by the IrDA standard specifications. The encoding/decoding functionality of the MCP2150 is designed to be compatible with the physical layer component of the IrDA standard. This part of the standard is often referred to as “IrPHY”.
The complete IrDA standard specifications are available for download from the IrDA website (www.IrDA.org).
Prices starting from US$2.06
IrLAP |
IrLMP |
IAS |
TinyTP |
IrCOMM (9-wire "cooked" service class) |
Bidirectional communication |
CRC implementation |
Data communication rates up to 115.2 kbaud |
Easily interfaces with Industry standard UARTs and infrared transceivers |
UART interface for connecting to Data Terminal Equipment (DTE) systems |
Transmit/Receive formats (bit width) supported: 1.63 µs |
9.6 kbaud |
19.2 kbaud |
57.6 kbaud |
115.2 kbaud |
9.6 kbaud |
19.2 kbaud |
38.4 kbaud |
57.6 kbaud |
115.2 kbaud |
64 Byte Data Packet Size |
Programmable Device ID String |
Operates as Secondary Device |
Xmit/Rec Formats supported (µS) | 1.63 |
---|---|
Max. Baud Rate (baud) | 115200 |
Operating Voltage Min. (V) | 3.0 |
Operating Voltage Max. (V) | 5.5 |
Pins | Packaging | 18 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (25) |
Data Sheets |
---|
MCP2150 Datasheet |
Errata |
---|
MCP215X Rev. A Silicon/Data Sheet Errata |
MCP215X Rev. B Silicon/Data Sheet Errata |
MCP215X Rev. C Silicon/Data Sheet Errata |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
ADN006 Wireless Communication Using the IrDA® Standard Protocol |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.248 |
Shipping Weight (kg) | 2.2 |
Lead Count | 18 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Irda Controller, 115.2Kbaud, 5.5V, Dip-18 | Newark Electronics |
Infrared Encoder/Decoder 18-Pin PDIP | Avnet America |
IrDA protocol handler plus endec for DTE Apps | Microchip Technology |
Microchip MCP2150-I/P Data Acquisition Circuit, 18-Pin PDIP | Microchip Technology Inc. MCP2150-I/P | RS Americas |
IC, IRDA CONTROLLER, 2150, DIP18 | element14 |
Where can I find additional details, specifications and documents for a MCP2150-I/P?
Additional datasheets, footprints and schematics for MCP2150-I/P are listed on our Part Details page. You can also find images and similar parts to MCP2150-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2150-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2150-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2150-I/P fall under?
The MCP2150-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2150-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2150-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2150-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2150-I/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and element14 have stock available or on a lead time for MCP2150-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2150-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP2150-I/P?
You can fill out our help required form which you can use to request a quote for MCP2150-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.