Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operation Voltage Min.(V) | +2 |
---|---|
Operation Voltage Max.(V) | +3.6 |
Carrier Freq. (kHz) | 125 |
Input Sensitivity (mVpp) | 1 |
Frequency Range Typ ( KHz) | 125 |
Sensitivity Typical (mVpp) | 3 |
Sensitivity Min (mVpp) | 1 |
Sensitivity Max (mVpp) | 6 |
Number of Input Channel | 3 |
Input Channel Enable / Disable | True |
Programable Wake-Up Filter | True |
Wake-Up Pattern Enable / Disable | True |
Input Range (Vpp) | 0 to 10 |
Input Data Rate (kbit/sec) | 10 |
RSSI Output | Analog Current |
LF-Talkback Feature | True |
Sleep Current (nA) | 200 |
Input Data Structure | AGC Settling Time (3ms) + Wake-up Filter (8 ms Max) + Data |
Programmable Internal Tuning Capacitor | 0 ~ 63 pF, 64 steps, 1 pF/ step |
Programmable Input Modulation Depth Control | 8%, 14 %, 33%, or 66 % |
Programmable Sensitivity Control | 2dB/step, upto 30 dB |
Programmable Output Type | Demodulated Output (amplitude), RSSI, or Carrier Clock |
Low Standby Current Typ (nA) | 5 uA when all channels enabled |
Low Operating Current Typ (nA) | 13 uA when all channels enabled |
Batteryless Operating Circuit | Yes with external circuit |
Temperature Range | -40C to +85C |
Ic,telecomm Interface, Other/Special/Misc,tssop,14Pin,plastic Rohs Compliant: Yes |Microchip MCP2030T-I/ST | Newark Electronics |
AFE General Purpose 3V 14-Pin TSSOP T/R | Avnet America |
Keyless Entry AFE14 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP2030T-I/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP2030T-I/ST?
Additional datasheets, footprints and schematics for MCP2030T-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP2030T-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2030T-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2030T-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2030T-I/ST fall under?
The MCP2030T-I/ST is listed under MCP2030.
Can I view similar or alternative parts?
You can view similar parts to MCP2030T-I/ST when available in the MCP2030 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2030T-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2030T-I/ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2030T-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP2030T-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2030T-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP2030T-I/ST?
You can fill out our help required form which you can use to request a quote for MCP2030T-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.