Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.30
|
23,892
in stock
|
Buy Now | |
Newark Electronics
from US$2.65
|
-
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$3.17
|
-
|
Buy Now | |
RS Americas
from US$4.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Operation Voltage Min.(V) | 2.0 |
---|---|
Operation Voltage Max.(V) | 3.6 |
Carrier Freq. (kHz) | 125 |
Input Sensitivity (mVpp) | 1 |
Internal Capacitor Tuning Step (pF) | 1 |
Interface | 256 |
Max Data Rate (kHz) | 10 |
Programmable Output Filter | Yes |
Detectable Amplitude Modulation Depth (min) | 8% |
Temperature Range | -40C to +85C |
Afe, 3 Ch, Spi, 3.6V | Newark Electronics |
MCP2030 Series 3.6 V 125 kHz Three-Channel Analog Front-End Device - TSSOP-14 | Future Electronics |
THREE-CHANNEL ANALOG FRONT-END DEVICE | Avnet America |
Keyless Entry AFE14 TSSOP 4.4mm TUBE | Microchip Technology Inc. MCP2030A-I/ST | RS Americas |
AFE, 3 CH, SPI, 3.6V | Farnell |
Where can I find additional details, specifications and documents for a MCP2030A-I/ST?
Additional datasheets, footprints and schematics for MCP2030A-I/ST are listed on our Part Details page. You can also find images and similar parts to MCP2030A-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2030A-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2030A-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2030A-I/ST fall under?
The MCP2030A-I/ST is listed under MCP2030A.
Can I view similar or alternative parts?
You can view similar parts to MCP2030A-I/ST when available in the MCP2030A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2030A-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2030A-I/ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2030A-I/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP2030A-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2030A-I/ST often in real-time on the comparison pages.
What if I can't find stock of MCP2030A-I/ST?
You can fill out our help required form which you can use to request a quote for MCP2030A-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.