Status: | Not Recommended |
---|---|
Series: | MCP2004A |
RoHS: | Compliant |
Prices starting from US$0.70
The MCP2003/3A and MCP2004/4A are compliant with LIN Bus Specifications 1.3, 2.0, and 2.1 and are compliant to SAE J2602 |
Support Baud Rates up to 20 Kbaud with LIN-compatible output driver |
43V load dump protected |
Very low EMI meets stringent OEM requirements |
>20kV on VBB (IEC 61000-4-2) |
>14kV on LBUS (IEC 61000-4-2) |
Very high immunity to RF disturbances meets stringent OEM requirements |
Wide supply voltage, 6.0V - 27.0V continuous |
Extended Temperature Range: -40 to +125°C |
Interface to PIC® EUSART and standard USARTs |
Internal pull-up resistor and diode |
Protected against battery shorts |
Protected against loss of ground |
High current drive |
Automatic thermal shutdown |
Receiver monitoring bus and Transmitter off, (~ 5 µA) |
Vreg Output Current [mA] | 0 |
---|---|
Baud Rate Max [kbit/s] | 20 |
Operative Voltage VS Min [V] | 6 |
Operative Voltage VS Max [V] | 30 |
I2C | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Stand Alone Lin Transceiver 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MCP2004AT-E/SN | Newark Electronics |
LIN Transceiver 1TX 1RX 20KBd 8-Pin SOIC T/R | Avnet America |
Lin compatible driver with WAKE input | Microchip Technology |
Stand alone LIN Transceiver | Microchip Technology Inc. MCP2004AT-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP2004AT-E/SN?
Additional datasheets, footprints and schematics for MCP2004AT-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP2004AT-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2004AT-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2004AT-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2004AT-E/SN fall under?
The MCP2004AT-E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP2004AT-E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2004AT-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2004AT-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP2004AT-E/SN have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP2004AT-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2004AT-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP2004AT-E/SN?
You can fill out our help required form which you can use to request a quote for MCP2004AT-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.