Status: | Not Recommended |
---|---|
Series: | MCP1802 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
26,425
in stock
|
Buy Now | |
Microchip Technology
from US$0.52
|
19,374
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
2,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
2,502
in stock
|
Buy Now | |
element14
from US$0.57
|
2,502
in stock
|
Buy Now | |
Farnell
from US$0.62
|
2,502
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
733
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300 mA Maximum Output Current |
High PSRR: 70 dB typical @ 10 kHz |
Low Drop Out Voltage, 200 mV (typical) @ 100 mA |
25 µA Typical Quiescent Currents |
Wide Input Operating Voltage Range: 2.0V to 10.0V |
Stable with Ceramic Output Capacitors |
Current Limit Protection |
Shutdown pin |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 300 |
Rated IOUT | 300 |
VIN Max (V) | 10 |
VOUT (V) | 0.9 1.2 1.8 2.5 3.0 3.3 5.0 6.0 |
Voltage Drop Typ (mV) | 800 |
IGND Typ (µA) | 25 |
Tol Typ % | ±2 |
PSRR 1 kHz (dB) | 75 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
LDO Regulator 300mA 3.3V PSRR SOT23-5 | RS |
Ldo Voltage Regulator, 3.3V, 0.3A, 5-Sot-23 | Newark Electronics |
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, 5-SOT-23 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
MCP1802 Series 300 mA 3.3 V Fixed Output High PSRR LDO Regulator - SOT-23-5 | Future Electronics |
LDO Regulator Pos 3.3V 0.3A 5-Pin SOT-23 T/R | Avnet America |
IC, LINEAR REGULATOR | RS Americas |
Where can I find additional details, specifications and documents for a MCP1802T-3302I/OT?
Additional datasheets, footprints and schematics for MCP1802T-3302I/OT are listed on our Part Details page. You can also find images and similar parts to MCP1802T-3302I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1802T-3302I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1802T-3302I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1802T-3302I/OT fall under?
The MCP1802T-3302I/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1802T-3302I/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1802T-3302I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1802T-3302I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1802T-3302I/OT have stock available?
Authorised distributors including RS, Microchip Technology, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MCP1802T-3302I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1802T-3302I/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1802T-3302I/OT?
You can fill out our help required form which you can use to request a quote for MCP1802T-3302I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.