Status: | Active |
---|---|
Series: | MCP1755 |
RoHS: | Compliant |
High PSRR: 80 dB @ 1 kHz typical |
68.0 µA Typical Quiescent Current |
Input Operating Voltage Range: 3.6V to16.0V |
300 mA Output Current for all output voltages |
Low Dropout Voltage, 300 mV typical @ 300 mA |
0.85% Typical Output Voltage accuracy |
Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V) |
Output voltage range 1.8V to 5.5V in 0.1Vincrements |
Output Voltage Tolerances of ±2.0% over entiretemperature range |
Stable with minimum 1.0 µF output capacitance |
Power Good Output |
Shutdown Input |
True Current Foldback Protection |
Short-Circuit Protection |
Overtemperature Protection |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 300 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 300 |
VIN Min (V) | 3.6 |
VIN Max (V) | 16 |
VOUT (V) | 1.8 2.5 2.8 3.0 3.3 4.0 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 68 |
Tol Typ % | ±0.5 |
PSRR 1 kHz (dB) | 80 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tube (150) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
16 V,300mA low quiescent current Ido with shutdown and power good. | Microchip Technology |
16 V,300Ma Low Quiescent Current Ido With Shutdown And Power Good. 8 Dfn 2X3X0.9Mm Tube Rohs Compliant: Yes |Microchip MCP1755-1802E/MC | Newark Electronics |
16 V,300MA LOW QUIESCENT CURRENT IDO WITH SHUTDOWN AND POWER | Avnet America |
16 V,300mA low quiescent current Ido with shutdown and power good. | Microchip Technology Inc. MCP1755-1802E/MC | RS Americas |
Where can I find additional details, specifications and documents for a MCP1755-1802E/MC?
Additional datasheets, footprints and schematics for MCP1755-1802E/MC are listed on our Part Details page. You can also find images and similar parts to MCP1755-1802E/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1755-1802E/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1755-1802E/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1755-1802E/MC fall under?
The MCP1755-1802E/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1755-1802E/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1755-1802E/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1755-1802E/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1755-1802E/MC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1755-1802E/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1755-1802E/MC often in real-time on the comparison pages.
What if I can't find stock of MCP1755-1802E/MC?
You can fill out our help required form which you can use to request a quote for MCP1755-1802E/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.