Status: | Active |
---|---|
Series: | MCP1754 |
RoHS: | Compliant |
Prices starting from US$0.64
High PSRR: 72 dB @1 kHz Typical |
Low 56.0 µA Typical Quiescent Current |
Wide Input Operating Voltage Range: 3.6V to 16.0V |
150 mA Output Current for All Output Voltages |
Low Drop Out Voltage, 300 mV Typical at 150 mA |
0.4% Typical Output Voltage Regulation |
Standard Output Voltage Options (1.8V, 2.5V, 3.0V, 3.3V, 5.0V), Additional Options Available on Request |
Output Voltage Tolerances of ±2.0% Over Entire Temperature Range |
Stable with Minimum 1.0 µF Output Capacitance |
Power Good Output |
Shutdown Input |
True Current Foldback Protection |
Short-Circuit Protection |
Overtemperature Protection |
ESD protection (>4kV HBM) |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 150 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 150 |
VIN Min (V) | 3.6 |
VIN Max (V) | 16 |
VOUT (V) | 1.8 2.5 2.8 3.0 3.3 4.0 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 56 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 72 |
Pins | Packaging | 5 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0165 |
Shipping Weight (kg) | 0.35 |
Lead Count | 5 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
16V, High PSRR, 150mA LDO, Vout=3.3V | Microchip Technology |
Ldo 5 Sot-223 T/R Rohs Compliant: Yes |Microchip MCP1754T-3302E/DC | Newark Electronics |
150 mA, 16V, High Performance LDO | Future Electronics |
LDO Regulator Pos 3.3V 0.15A 6-Pin(5+Tab) SOT-223 T/R | Avnet America |
IC REG LDO 3.3V 0.15A SOT223 | Microchip Technology Inc. MCP1754T-3302E/DC | RS Americas |
Where can I find additional details, specifications and documents for a MCP1754T-3302E/DC?
Additional datasheets, footprints and schematics for MCP1754T-3302E/DC are listed on our Part Details page. You can also find images and similar parts to MCP1754T-3302E/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1754T-3302E/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1754T-3302E/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1754T-3302E/DC fall under?
The MCP1754T-3302E/DC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1754T-3302E/DC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1754T-3302E/DC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1754T-3302E/DC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1754T-3302E/DC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1754T-3302E/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1754T-3302E/DC often in real-time on the comparison pages.
What if I can't find stock of MCP1754T-3302E/DC?
You can fill out our help required form which you can use to request a quote for MCP1754T-3302E/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.