Status: | Active |
---|---|
Series: | MCP1703 |
RoHS: | Compliant |
Low 2.0 µA quiescent current (typical) |
Wide input operating voltage range: 2.7V to 16.0V |
250 mA for output voltages ≥ 2.5V |
200 mA for output voltages < 2.5V |
Output voltage range 1.2V to 5.5V in 0.1V increments (50 mV increments available upon request) |
Stable with 1.0 µF to 22 µF ceramic, tantalum, or aluminum output capacitors |
Short-circuit protection |
Overtemperature protection |
Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,TO-92-3 |
Product Type | Single LDOs |
---|---|
Line Regulation (%) | 0 |
Load Regulation(%) | 0 |
# of Out | 1 |
IOUT #1 | 250 |
Rated IOUT | 250 |
VIN Max (V) | 16 |
VOUT (V) | 1.2 1.5 1.8 2.5 3.0 3.3 4.0 5.0 |
Voltage Drop Typ (mV) | 625 |
IGND Typ (µA) | 2 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 10 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP1703 Data Sheet |
Brochures |
---|
Automotive Recommended Product Selector Guide |
High Power LED Flashlight Demonstration Brochure |
User Guides |
---|
SOT23-3 Voltage Regulator Evaluation Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
Low Iq 250mA LDO, Vin 16V max, Vout=2.5V | Microchip Technology |
Low Iq, High Vin Ldo 8 Dfn 2X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP1703T-2502E/MC | Newark Electronics |
LDO Regulator Pos 2.5V 0.25A 8-Pin DFN EP T/R | Avnet America |
IC, LDO, 2.5V, 8DFN | Farnell |
Where can I find additional details, specifications and documents for a MCP1703T-2502E/MC?
Additional datasheets, footprints and schematics for MCP1703T-2502E/MC are listed on our Part Details page. You can also find images and similar parts to MCP1703T-2502E/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1703T-2502E/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1703T-2502E/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1703T-2502E/MC fall under?
The MCP1703T-2502E/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1703T-2502E/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1703T-2502E/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1703T-2502E/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1703T-2502E/MC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for MCP1703T-2502E/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1703T-2502E/MC often in real-time on the comparison pages.
What if I can't find stock of MCP1703T-2502E/MC?
You can fill out our help required form which you can use to request a quote for MCP1703T-2502E/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.