Status: | Active |
---|---|
Series: | MCP1703A |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.56
|
4,046
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2.0 µA Quiescent Current (Typical) |
Wide Input Operating Voltage Range: 2.7V to 16.0V |
Low Dropout Voltage - Typically 750 mV or Less at 250mA Output Current |
High 250 mA Output Current for Output Voltages = 2.5V, Up to 230 mA Output Current for Output Voltages < 2.5V (Input Voltage Dependent) |
High Output Voltage Accuracy - 0.4% (Typical) |
Output Voltage Range 1.2V to 5.5V in 0.1V Increments (50 mV Increments Available Upon Request) |
Stable with 1.0 µF to 22 µF Output Capacitors |
Short-Circuit Protection |
Overtemperature Protection |
Reduced Ground Current During Dropout |
Multiple Package Options: 3-Pin SOT-23A, 3-Pin SOT-89,3-Pin TO-92, and 2x3 DFN-8 |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.7 |
VIN Max (V) | 16 |
VOUT (V) | 1.2, 1.5, 1.8, 2.5, 2.8, 3.0, 3.3, 4.0, 5.0 |
Voltage Drop Typ (mV) | 625 |
IGND Typ (µA) | 2 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 35 |
Pins | Packaging | 3 | SOT-223 |
Temp Range | -40C to +125C |
Packing Media | Tube (78) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1157 |
Shipping Weight (kg) | 0.217949 |
Lead Count | 3 |
Package Type | SOT-223 |
Soldering Composition | Matte Tin |
LOWIQ 250MA LDO, VIN 16V MAX, VOUT=1.2V | Microchip Technology |
Low Iq, High Vin Ldo 3 Sot-223 Tube Rohs Compliant: Yes |Microchip MCP1703A-1202E/DB | Newark Electronics |
LOW IQ, HIGH VIN LDO | Future Electronics |
LDO Regulator Pos 1.2V 0.23A 4-Pin(3+Tab) SOT-223 | Avnet America |
MCP1703A-1202E/DB, LDOVoltage Regulator,230mA,1.2V 2%,2.7 to 16Vin,3-Pin SOT-223 | Microchip Technology Inc. MCP1703A-1202E/DB | RS Americas |
LDO, 16VIN, 0.25A, 1.2V, 2%, 3SOT223 | Farnell |
Where can I find additional details, specifications and documents for a MCP1703A-1202E/DB?
Additional datasheets, footprints and schematics for MCP1703A-1202E/DB are listed on our Part Details page. You can also find images and similar parts to MCP1703A-1202E/DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1703A-1202E/DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1703A-1202E/DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1703A-1202E/DB fall under?
The MCP1703A-1202E/DB is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1703A-1202E/DB when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1703A-1202E/DB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1703A-1202E/DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1703A-1202E/DB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1703A-1202E/DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1703A-1202E/DB often in real-time on the comparison pages.
What if I can't find stock of MCP1703A-1202E/DB?
You can fill out our help required form which you can use to request a quote for MCP1703A-1202E/DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.