Status: | Active |
---|---|
Series: | MCP1700 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.34
|
80,726
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,261
in stock
|
Buy Now | |
element14
from US$0.39
|
1,261
in stock
|
Buy Now | |
Farnell
from US$0.36
|
1,261
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) |
Very Low Dropout Voltage (178 mV at full load) |
Rated 250mA Output Current |
High Output Voltage Accuracy (±0.4% typical) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V |
Requires only 1 µF Ceramic Output Capacitance |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 1.6 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 44 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
MCP1700 Low Quiescent Current Data Sheet |
User Guides |
---|
MCP1630 NiMH Demo Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
Fixed Ldo Voltage Regulator, 2.3V To 6V, 178Mv Dropout, 2.5Vout, 250Maout, Sot-89-3 Rohs Compliant: Yes |Microchip MCP1700T-2502E/MB | Newark Electronics |
IC, LDO REG, 250MA, 2.5V, SOT89 | element14 |
LDO Regulator Pos 2.5V 0.25A 4-Pin(3+Tab) SOT-89 T/R | Avnet Silica |
LDO Regulator 250mA 2.5V 1.6uA SOT89 | RS |
MCP1700 Series 2.5 V 250 mA Fixed Low Quiescent Current LDO - SOT89-3 | Future Electronics |
MCP1700T-2502E/MB, LDOVoltage Regulator,250mA,2.5V 3%,2.3 to 6Vin,3-Pin SOT-89 | Microchip Technology Inc. MCP1700T-2502E/MB | RS Americas |
Where can I find additional details, specifications and documents for a MCP1700T-2502E/MB?
Additional datasheets, footprints and schematics for MCP1700T-2502E/MB are listed on our Part Details page. You can also find images and similar parts to MCP1700T-2502E/MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1700T-2502E/MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1700T-2502E/MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1700T-2502E/MB fall under?
The MCP1700T-2502E/MB is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1700T-2502E/MB when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1700T-2502E/MB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1700T-2502E/MB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1700T-2502E/MB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MCP1700T-2502E/MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1700T-2502E/MB often in real-time on the comparison pages.
What if I can't find stock of MCP1700T-2502E/MB?
You can fill out our help required form which you can use to request a quote for MCP1700T-2502E/MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.