Status: | Active |
---|---|
Series: | MCP1700 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,187
in stock
|
Buy Now | |
Microchip Technology
from US$0.36
|
9,568
in stock
|
Buy Now | |
element14
from US$0.39
|
1,187
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
937
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
895
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Operating Current for Longer Battery Life (1.6 uA typical) |
Very Low Dropout Voltage (178 mV at full load) |
Rated 250mA Output Current |
High Output Voltage Accuracy (±0.4% typical) |
Over-Current and Over-Temperature Protection |
Pin Compatible Upgrade for Bipolar Regulators & TC55 with Vin Max <6V |
Requires only 1 µF Ceramic Output Capacitance |
Product Type | Single LDOs |
---|---|
# of Out | 1 |
IOUT #1 | 250 |
IOUT #2 | n/a |
IOUT #3 | n/a |
IOUT #4 | n/a |
Rated IOUT | 250 |
VIN Min (V) | 2.3 |
VIN Max (V) | 6 |
VOUT (V) | 1.8 2.5 3.0 3.3 5.0 |
Voltage Drop Typ (mV) | 300 |
IGND Typ (µA) | 1.6 |
Tol Typ % | ±0.4 |
PSRR 1 kHz (dB) | 44 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
Data Sheets |
---|
MCP1700 Low Quiescent Current Data Sheet |
User Guides |
---|
MCP1630 NiMH Demo Board User's Guide |
SOT89-3 Voltage Regulator Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
IC, V REG, LDO, 250MA, TO-92-3 | element14 |
Pwr Sply Func, Voltage Regulator, LDO, TO-92,PD 644mW, VO 3V, Regline+/-0.75%/V, VI 6V | Microchip Technology Inc. MCP1700-3002E/TO | RS Americas |
Fixed Positive LDO Regulator 3V 0.35V Dropout | Rapid Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic,volt Regulator,fixed,+3V,cmos,sip,3Pin,plastic Rohs Compliant: Yes |Microchip MCP1700-3002E/TO | Newark Electronics |
250MA CMOS LDO, ISUPPLY 1UA AND 2% VOUT ACCURACY | Future Electronics |
LDO Regulator Pos 3V 0.25A 3-Pin TO-92 Bag | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP1700-3002E/TO?
Additional datasheets, footprints and schematics for MCP1700-3002E/TO are listed on our Part Details page. You can also find images and similar parts to MCP1700-3002E/TO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1700-3002E/TO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1700-3002E/TO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1700-3002E/TO fall under?
The MCP1700-3002E/TO is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1700-3002E/TO when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1700-3002E/TO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1700-3002E/TO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1700-3002E/TO have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for MCP1700-3002E/TO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1700-3002E/TO often in real-time on the comparison pages.
What if I can't find stock of MCP1700-3002E/TO?
You can fill out our help required form which you can use to request a quote for MCP1700-3002E/TO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.