Status: | Active |
---|---|
Series: | MCP1663 |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
4,203
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
4,203
in stock
|
Buy Now | |
element14
from US$1.22
|
4,203
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
2,690
in stock
|
Buy Now | |
Microchip Technology
from US$1.10
|
2,664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.29
|
308
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 92% Efficiency |
High Output Voltage Range: up to 32V |
IOUT> 375 mA @ 5.0V VIN, 12V VOUT |
IOUT> 200 mA @ 3.3V VIN, 12V VOUT |
IOUT> 150 mA @ 4.2V VIN, 24V VOUT |
Input Voltage Range: 2.4V to 5.5V |
UVLO@VIN Rising: 2.3V, typical |
UVLO@VIN Falling: 1.85, typical |
No Load Input Current: 250 µA, typical |
Sleep mode with 200 nA Typical Quiescent Current |
PWM Operation with Skip mode: 500 kHz |
Feedback Voltage Reference: VFB= 1.227V |
Cycle-by-Cycle Current Limiting |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
Feedback pin shorted to GND |
Disconnected feedback divider |
Overtemperature Protection |
Easily Configurable for SEPIC or Flyback Topologies |
Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN |
Regulator Type | Step Up (Boost) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 0 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 2.4 |
Input Voltage Range Max | 5.5 |
Output Current | 375 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Alternative Topology | SEPIC, Flyback |
Vout Max (V) | 32 |
Quiescent Current (mA) typ | 0.25 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 1.8 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.3 |
# of Outputs | 0 |
Vfb (V) | 1.227 |
Synchronous Rectifier | No |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1663 Data Sheet |
Application Notes |
---|
AN2085 - Designing Applications with MCP166X High Output Voltage Boost Converter Family |
Board Design Files |
---|
MCP1663 Evaluation Board (ADM00664) Schematics |
MCP1663 Evaluation Board (ADM00664) BOM |
Supporting Collateral |
---|
TB3274, Small Buck-Boost Powering Solutions for IoT Devices |
User Guides |
---|
MCP1663 Boost Regulator User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Dc/Dc Conv, Boost, 500Khz, Sot-23-5 | Newark Electronics |
DC/DC CONV, BOOST, 500KHZ, SOT-23-5 | element14 |
32V High Current Integrated Switch PWM Boost Regulator w/ UVLO | Microchip Technology |
IC: PMIC | Transfer Multisort Elektronik |
32V OUTPUT, 1.8A SWITCH, NON-SYNCHRONOUS BOOST REGULATOR IN SOT23 | Future Electronics |
Conv DC-DC Single Step Up 2.4V to 5.5V 5-Pin SOT-23 T/R | Avnet America |
32V Output, 1.8A Switch, Non-synchronous Boost Regulator in SOT235 SOT-23 T/R | Microchip Technology Inc. MCP1663T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP1663T-E/OT?
Additional datasheets, footprints and schematics for MCP1663T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP1663T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1663T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1663T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1663T-E/OT fall under?
The MCP1663T-E/OT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1663T-E/OT when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1663T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1663T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1663T-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Microchip Technology have stock available or on a lead time for MCP1663T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1663T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1663T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP1663T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.