Status: | Active |
---|---|
Series: | MCP1640 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
3,175
in stock
|
Buy Now | |
Microchip Technology
from US$0.56
|
196,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
14,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
13,371
in stock
|
Buy Now | |
element14
from US$0.63
|
13,371
in stock
|
Buy Now | |
Farnell
from US$0.61
|
13,371
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
970
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 96% Typical Efficiency |
IOUT > 100 mA @ 1.2V VIN, 3.3V VOUT |
IOUT > 350 mA @ 2.4V VIN, 3.3V VOUT |
IOUT > 350 mA @ 3.3V VIN, 5.0V VOUT |
Low Start-up Voltage: 0.65V |
Operating Input Voltage: 0.35V |
Adjustable Output Voltage Range: 2.0V to 5.5V |
Maximum Input Voltage < VOUT < 5.5V |
Automatic PFM/PWM Operation |
PWM Operation at 500 kHz |
Low Device Quiescent Current: 19 µA – typical PFM Mode |
Shutdown Current (All States): < 1 µA |
Internal Synchronous Rectifier |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
True Load Disconnect Shutdown |
Low Noise, Anti-Ringing Control |
Over-temperature Protection |
SOT23-6 or 2x3 8-Lead DFN packages |
Regulator Type | Step Up (Boost) |
---|---|
pricing | 0 |
Supported Topology | 2 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 0 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 90 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 0.65 |
Input Voltage Range Max | 5.5 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 2 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.019 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0.8 |
Automotive Qualified | Yes |
SHUTDOWN Current (µA) (Typ) | 0.7 |
# of Outputs | 0 |
Vfb (V) | 1.21 |
Synchronous Rectifier | Yes |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP1640 Family Data Sheet |
Application Notes |
---|
AN1311 - Single Cell Input Boost Converter Design |
AN1337 - Optimizing Battery Life in DC Boost Converters Using MCP1640 |
Brochures |
---|
Analog and Interface Product Selector Guide |
Low Power Analog Solutions |
MCP1640 & MCP1624/3 Voltage Boost Regulators |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
PFM/PWM Enabled, True Output Disconnect | Microchip Technology |
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 350Maout, Sot-23-6 Rohs Compliant: Yes |Microchip MCP1640T-I/CHY | Newark Electronics |
BOOST, REG, SYNCHR, 500KHZ, 6SOT23 | element14 |
Synchronous Boost regulator, 300mA | RS |
IC: PMIC | Transfer Multisort Elektronik |
MCP1640 Series 575 kHz 350 mA Output Bypass Option Boost Regulator - SOT-23-6 | Future Electronics |
DC/DC Switching Regulator, Adjustable, Synchronous Boost (Step Up), Single Output, 2V to 5.5V, 350 mA, 500 kHz, 6 Pins, SOT-23 | Avnet America |
500 KHZ, 300 MA SYN. BOOST, OUTPUT DISCONNECT & PWM/PFM ENABLED, 6 SOT-23 COL T/ | Microchip Technology Inc. MCP1640T-I/CHY | RS Americas |
Where can I find additional details, specifications and documents for a MCP1640T-I/CHY?
Additional datasheets, footprints and schematics for MCP1640T-I/CHY are listed on our Part Details page. You can also find images and similar parts to MCP1640T-I/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1640T-I/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1640T-I/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1640T-I/CHY fall under?
The MCP1640T-I/CHY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1640T-I/CHY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1640T-I/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1640T-I/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1640T-I/CHY have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP1640T-I/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1640T-I/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP1640T-I/CHY?
You can fill out our help required form which you can use to request a quote for MCP1640T-I/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.