Status: | Active |
---|---|
Series: | MCP16331 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
5,795
in stock
|
Buy Now | |
Microchip Technology
from US$1.27
|
397,073
in stock
|
Buy Now | |
element14
from US$1.70
|
150,573
in stock
|
Buy Now | |
Farnell
from US$1.70
|
150,573
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
9,348
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
3,233
in stock
|
Buy Now | |
Distrelec
from US$1.61
|
2,786
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Future Electronics
from US$1.65
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 96% Efficiency |
Input Voltage Range: 4.4V to 50V |
Output Voltage Range: 2.0V to 24V |
2% Output Voltage Accuracy |
Minimum 500 mA Output Current |
500 kHz Fixed Frequency |
Adjustable Output Voltage |
Low Device Shutdown Current: 6 uA |
Peak Current Mode Control |
Internal Compensation |
Internal Soft-Start |
Cycle-by-Cycle Peak Current Limit |
Undervoltage Lockout (UVLO): 4.1V to Start; 3.6V to Stop |
Overtemperature Protection |
Available Package: 6-Lead SOT-23, 8-Lead 2x3 TDFN |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 50 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 93 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 4.4 |
Input Voltage Range Max | 50 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 125 |
Vout Min (V) | 2 |
Vout Max (V) | 24 |
Quiescent Current (mA) typ | 1 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | Yes |
SHUTDOWN Current (µA) (Typ) | 6 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | No |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
60v asynchronous switching buck regulator | Microchip Technology |
50V NON-SYNCHRONOUS BUCK VOLTAGE REGULAT | element14 |
6 SOT-23 T/R50V Non-synchronous Buck Voltage Regulator, 500 mA output in SOT23 | Microchip Technology Inc. MCP16331T-E/CH | RS Americas |
50V 500mA Adj. Switch Regulator SOT23-6 | RS |
Buck Regulator, 500Khz, Sot-23-6 | Newark Electronics |
Microchip Switching Regulator 1 A SOT-23 | Distrelec |
DC/DC Switching Regulator, Adjustable, Buck (Step Down), Single Output, 2V to 24V, 500 mA, 500 kHz, 6 Pins, SOT-23 | EBV Elektronik |
50V NON-SYNCHRONOUS BUCK VOLTAGE REGULATOR, 500 MA OUTPUT IN SOT23 | Future Electronics |
Where can I find additional details, specifications and documents for a MCP16331T-E/CH?
Additional datasheets, footprints and schematics for MCP16331T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP16331T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP16331T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP16331T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP16331T-E/CH fall under?
The MCP16331T-E/CH is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP16331T-E/CH when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP16331T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP16331T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP16331T-E/CH have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, RS Americas and RS have stock available or on a lead time for MCP16331T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP16331T-E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP16331T-E/CH?
You can fill out our help required form which you can use to request a quote for MCP16331T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.