Status: | Active |
---|---|
Series: | MCP16301 |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
2,732
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
46,634
in stock
|
Buy Now | |
element14
from US$1.09
|
43,257
in stock
|
Buy Now | |
Farnell
from US$1.03
|
43,257
in stock
|
Buy Now | |
Micros
from US$0.94
|
11,695
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
2,599
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
1,830
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Microchip Technology
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now |
Up to 96% Typical Efficiency |
Input Voltage Range: 4 to 30 |
Output Voltage Range: 2.0V to 15V |
2% Output Voltage Accuracy |
Integrated N-Channel Buck Switch |
600 mA Output Current |
500 kHz Fixed Frequency |
Adjustable Output Voltage |
Low Device Shutdown Current |
Peak Current Mode Control |
Internal Compensation |
Stable with Ceramic Capacitors |
Internal Soft-Start |
Cycle by Cycle Peak Current Limit |
Overtemperature Protection |
SOT-23-6 |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 30 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 95 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 30 |
Output Current | 600 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 2 |
Vout Max (V) | 15 |
Quiescent Current (mA) typ | 2 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 7 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | No |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP16301/MCP16301H Data Sheet |
Application Notes |
---|
AN1385 - Utilizing the MCP16301 Design Analyzer |
AN1466 - Reduction of the High-Frequency Switching Noise in the MCP16301 High Voltage Buck Converter |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Ic, Dc-Dc Converter | Newark Electronics |
BUCK, ADJ, 0.6A, 6SOT23 | element14 |
Step-Down Switching Regulator, 0.6A, Vin 4÷30V, Vout 2÷15V, 0.5MHz | Micros |
DC-DC Converter Step-Down 4-30V SOT23-6 | RS |
IC: PMIC | Transfer Multisort Elektronik |
Conv DC-DC Single Step Down 4V to 30V 6-Pin SOT-23 T/R | Avnet Silica |
MCP16301 Series 550 KHz Integrated Switch Step-Down Regulator - SOT-23-6 | Future Electronics |
30V ASYNCHRONOUS BUCK VOLTAGE REGULATOR | Microchip Technology |
IC, REGULATOR | RS Americas |
Where can I find additional details, specifications and documents for a MCP16301T-I/CHY?
Additional datasheets, footprints and schematics for MCP16301T-I/CHY are listed on our Part Details page. You can also find images and similar parts to MCP16301T-I/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP16301T-I/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP16301T-I/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP16301T-I/CHY fall under?
The MCP16301T-I/CHY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP16301T-I/CHY when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP16301T-I/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP16301T-I/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP16301T-I/CHY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and RS have stock available or on a lead time for MCP16301T-I/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP16301T-I/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP16301T-I/CHY?
You can fill out our help required form which you can use to request a quote for MCP16301T-I/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.