Status: | Active |
---|---|
Series: | MCP16301 |
RoHS: | Compliant |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
18,225
in stock
|
Buy Now | |
Microchip Technology
from US$0.99
|
91,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
18,225
in stock
|
Buy Now | |
element14
from US$1.11
|
18,225
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.10
|
2,386
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 96% Typical Efficiency |
Input Voltage Range: 4 to 30 |
Output Voltage Range: 2.0V to 15V |
2% Output Voltage Accuracy |
Integrated N-Channel Buck Switch |
600 mA Output Current |
500 kHz Fixed Frequency |
Adjustable Output Voltage |
Low Device Shutdown Current |
Peak Current Mode Control |
Internal Compensation |
Stable with Ceramic Capacitors |
Internal Soft-Start |
Cycle by Cycle Peak Current Limit |
Overtemperature Protection |
SOT-23-6 |
Regulator Type | Step Down (Buck) |
---|---|
pricing | 0 |
Supported Output | 0 |
Minimum Input Voltage (V) | 0 |
Maximum Input Voltage (V) | 30 |
Output Current (mA) Max | 0 |
Maximum Frequency (kHz) | 0 |
Vref (V) | 0 |
Duty Cycle Min (%) | 0 |
Duty Cycle Max (%) | 95 |
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 4 |
Input Voltage Range Max | 30 |
Output Current | 600 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 2 |
Vout Max (V) | 15 |
Quiescent Current (mA) typ | 2 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 7 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | No |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP16301/MCP16301H Data Sheet |
Application Notes |
---|
AN1385 - Utilizing the MCP16301 Design Analyzer |
AN1466 - Reduction of the High-Frequency Switching Noise in the MCP16301 High Voltage Buck Converter |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
30V ASYNCHRONOUS BUCK VOLTAGE REGULATOR | Microchip Technology |
Dc/Dc Conv, Auto, Buck, 500Khz, Sot23 | Newark Electronics |
DC/DC CONV, AUTO, BUCK, 500KHZ, SOT23 | element14 |
MCP16301 Series 4 - 30 V 600 mA 500 kHz Step-Down DC-DC Converter - SOT-23-6 | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Voltage Mode PWM Controller 2V to 15V 600mA 6-Pin SOT-23 T/R | EBV Elektronik |
30V Input Non-synchronous Buck Switching Regulator, 600 mA6 SOT-23 T/R | Microchip Technology Inc. MCP16301T-E/CH | RS Americas |
Where can I find additional details, specifications and documents for a MCP16301T-E/CH?
Additional datasheets, footprints and schematics for MCP16301T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP16301T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP16301T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP16301T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP16301T-E/CH fall under?
The MCP16301T-E/CH is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP16301T-E/CH when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP16301T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP16301T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP16301T-E/CH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP16301T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP16301T-E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP16301T-E/CH?
You can fill out our help required form which you can use to request a quote for MCP16301T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.