Status: | Active |
---|---|
Series: | MCP1623 |
RoHS: | Compliant |
Up to 96% Typical Efficiency |
IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT |
IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT |
IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT |
Low Start-up Voltage: 0.65V |
Operating Input Voltage: 0.35V to 5.5V |
Adjustable Output Voltage Range: 2.0V to 5.5V |
Maximum Input Voltage < VOUT < 5.5V |
Shutdown Current (All States): < 1 µA |
PWM Operation at 500 kHz |
Minimal Input/Output Ripple at All Load Levels |
Internal Synchronous Rectifier |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
True Load Disconnect Shutdown |
Low Noise, Anti-Ringing Control |
Over-temperature Protection |
Small Form Factor SOT23-6 Packaging |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 0.65 |
Input Voltage Range Max | 5.5 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 2 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.22 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0.425 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.7 |
Vfb (V) | 1.21 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 90 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0156 |
Shipping Weight (kg) | 0.130606 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 2x3x0.9mm |
Soldering Composition | Matte Tin |
500 kHz, 150 mA Syn. Boost, Output Disconnect & PWM enabled | Microchip Technology |
500 Khz, 150 Ma Syn. Boost, Output Disconnect & Pwm Enabled 8 Dfn 2X3X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP1623T-I/MC | Newark Electronics |
OP Amp Dual GP R-R I/O ±2.75V/5.5V 8-Pin SOIC N | Avnet America |
500 kHz, 150 mA Syn. Boost, Output Disconnect & PWM enabled | Microchip Technology Inc. MCP1623T-I/MC | RS Americas |
OP Amp Dual GP R-R I/O �2.75V/5.5V 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP1623T-I/MC?
Additional datasheets, footprints and schematics for MCP1623T-I/MC are listed on our Part Details page. You can also find images and similar parts to MCP1623T-I/MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1623T-I/MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1623T-I/MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1623T-I/MC fall under?
The MCP1623T-I/MC is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1623T-I/MC when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1623T-I/MC you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1623T-I/MC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1623T-I/MC have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP1623T-I/MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1623T-I/MC often in real-time on the comparison pages.
What if I can't find stock of MCP1623T-I/MC?
You can fill out our help required form which you can use to request a quote for MCP1623T-I/MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.