Status: | Active |
---|---|
Series: | MCP1623 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
2,920
in stock
|
Buy Now | |
Microchip Technology
from US$0.45
|
2,555
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
1,841
in stock
|
Buy Now | |
element14
from US$0.52
|
1,841
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,841
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 96% Typical Efficiency |
IOUT > 50 mA @ 1.2V VIN, 3.3V VOUT |
IOUT > 175 mA @ 2.4V VIN, 3.3V VOUT |
IOUT > 175 mA @ 3.3V VIN, 5.0V VOUT |
Low Start-up Voltage: 0.65V |
Operating Input Voltage: 0.35V to 5.5V |
Adjustable Output Voltage Range: 2.0V to 5.5V |
Maximum Input Voltage < VOUT < 5.5V |
Shutdown Current (All States): < 1 µA |
PWM Operation at 500 kHz |
Minimal Input/Output Ripple at All Load Levels |
Internal Synchronous Rectifier |
Internal Compensation |
Inrush Current Limiting and Internal Soft-Start |
True Load Disconnect Shutdown |
Low Noise, Anti-Ringing Control |
Over-temperature Protection |
Small Form Factor SOT23-6 Packaging |
Regulator Type | Step Up (Boost) |
---|---|
Switching Frequency (kHz) | 500 |
Input Voltage Range Min | 0.65 |
Input Voltage Range Max | 5.5 |
Output Current | 1000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 2 |
Vout Max (V) | 5.5 |
Quiescent Current (mA) typ | 0.22 |
Light Load Efficiency Mode | No |
Switch current (A) typ | 0.425 |
Automotive Qualified | No |
SHUTDOWN Current (µA) (Typ) | 0.7 |
Vfb (V) | 1.21 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 90 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Boost Voltage Regulator 0.35Vin SOT23-6 | RS |
500 kHz, 30 mA Syn. Boost Converter | Microchip Technology |
Dc-Dc Switching Boost Step Up Regulator, Adjustable, 650Mv-5.5Vin, 2V-5.5Vout, 50Maout, Sot-23-6 Rohs Compliant: Yes |Microchip MCP1623T-I/CHY | Newark Electronics |
IC, BOOST, REG, PWM/PFM, SOT-23-6 | element14 |
MCP1623 Series 630 kHz 50 mA 5.5 V Low-Voltage Input Boost Regulator - SOT-23-6 | Future Electronics |
Conv DC-DC Single Step Up 0.35V to 5.5V 6-Pin SOT-23 T/R | Avnet America |
6 SOT-23 COL T/R, 500 KHZ, 150 MA SYN. BOOST, OUTPUT DISCONNECT & PWM ENABLED | Microchip Technology Inc. MCP1623T-I/CHY | RS Americas |
Where can I find additional details, specifications and documents for a MCP1623T-I/CHY?
Additional datasheets, footprints and schematics for MCP1623T-I/CHY are listed on our Part Details page. You can also find images and similar parts to MCP1623T-I/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1623T-I/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1623T-I/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1623T-I/CHY fall under?
The MCP1623T-I/CHY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1623T-I/CHY when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1623T-I/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1623T-I/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1623T-I/CHY have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP1623T-I/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1623T-I/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP1623T-I/CHY?
You can fill out our help required form which you can use to request a quote for MCP1623T-I/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.