Status: | Active |
---|---|
Series: | MCP1603 |
RoHS: | Compliant |
Prices starting from US$0.95
Small packages: TSOT-23 and 2x3 DFN |
PWM/PFM automatic transistion |
Over current and temperature protection |
Automatic PWM/PFM mode transition |
Eff. 90%, Shutdown Current 100 nA |
Small passives 4.5 microhenry, 4.5 microfarad |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 2000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 500 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 0.8 |
Vout Max (V) | 4.5 |
Quiescent Current (mA) typ | 0.045 |
Light Load Efficiency Mode | Yes |
Switch current (A) typ | 0 |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.1 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Duty Cycle Max (%) | 100 |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0128 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | TSOT |
Soldering Composition | Matte Tin |
2.0 MHZ 500MA SYNCHRONOUS BUCK REGULATOR | Microchip Technology |
Synchronous Buck Regulator, Tsot-5, Full Reel | Newark Electronics |
MCP1603 Series 2.8 MHz 500 mA SMT Synchronous Buck Regulator - TSOT-23-5 | Future Electronics |
Conv DC-DC Single Step Down 2.7V to 5.5V 5-Pin TSOT T/R | Avnet America |
Pwr Sply Func, Regulator, Buck, OS, IS 45uA, VO 4.5V, Regline 0.3%/V, Regload 0.35% | Microchip Technology Inc. MCP1603T-ADJI/OS | RS Americas |
Where can I find additional details, specifications and documents for a MCP1603T-ADJI/OS?
Additional datasheets, footprints and schematics for MCP1603T-ADJI/OS are listed on our Part Details page. You can also find images and similar parts to MCP1603T-ADJI/OS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1603T-ADJI/OS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1603T-ADJI/OS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1603T-ADJI/OS fall under?
The MCP1603T-ADJI/OS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to MCP1603T-ADJI/OS when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1603T-ADJI/OS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1603T-ADJI/OS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1603T-ADJI/OS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP1603T-ADJI/OS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1603T-ADJI/OS often in real-time on the comparison pages.
What if I can't find stock of MCP1603T-ADJI/OS?
You can fill out our help required form which you can use to request a quote for MCP1603T-ADJI/OS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.