Status: | Active |
---|---|
Series: | MCP1602 |
RoHS: | Compliant |
The MCP1602 is a high efficient, fully integrated 500 mA synchronous buck regulator with a power-good monitor. The 2.7V to 5.5V input voltage range and low quiescent current (45 µA, typical) makes the MCP1602 ideally suited for applications powered from 1-cell Li-Ion or 2-cell/3-cell NiMH/NiCd batteries.
At heavy loads, the MCP1602 operates in the 2.0 MHz fixed frequency PWM mode which provides a low noise, low output ripple, small-size solution. When the load is reduced to light levels, the MCP1602 automatically changes operation to a PFM mode to minimize quiescent current draw form the battery. No intervention is necessary for a smooth transition from one mode to another. These two modes of operation allow the MCP1602 to achieve the highest efficiency over the entire operating current range.
The open-drain power-good feature of the MCP1602 monitors the output voltage and provides indication when the output voltage is within 94% (typical) of the regulation value. The typical 2% hysteresis in the power-good transition threshold as well as a 262 ms (typical) delay time ensures accurate power good signaling.
The MCP1602 is available in either the 8-pin DFN or MSOP package. It is also available with either an adjustable or fixed output voltage. The available fixed output voltage options are 1.2V, 1.5V, 1.8V, 2.5V and 3.3V.
Additional protection features include: UVLO, overtemperature, and overcurrent protection.
Over 90% Typical Efficiency |
Output Current: Up To 500 mA |
Power-Good Output with 262 ms Delay |
Low Quiescent Current: 45 μA (typical) |
Low Shutdown Current: 0.05 μA (typical) |
Automatic PWM to PFM Mode Transition |
0.8V to 4.5V |
1.2V, 1.5V, 1.8V, 2.5V, and 3.3V |
2.0 MHz Fixed-Frequency PWM (Heavy Load) |
Internally Compensated |
Undervoltage Lockout (UVLO) |
Overtemperture Protection |
Overcurrent Protection |
8-Lead MSOP |
8-Lead 3x3 DFN |
Regulator Type | Step Down (Buck) |
---|---|
Switching Frequency (kHz) | 2000 |
Input Voltage Range Min | 2.7 |
Input Voltage Range Max | 5.5 |
Output Current | 500 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Vout Min (V) | 0.8 |
Vout Max (V) | 4.5 |
Quiescent Current (mA) typ | 0.045 |
Light Load Efficiency Mode | Yes |
Automotive Rated | No |
SHUTDOWN Current (µA) (Typ) | 0.05 |
# of Outputs | 1 |
Vfb (V) | 0.8 |
Synchronous Rectifier | Yes |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-VDFN Exp | Future Electronics |
Ic,smps Controller,voltage-Mode,llcc,8Pin,plastic Rohs Compliant: Yes |Microchip MCP1602-ADJI/MF | Newark Electronics |
Conv DC-DC Single Step Down 2.7V to 5.5V 8-Pin DFN EP Tube | Avnet America |
500 mA BUCK REGULATOR W/POWER GOOD | Microchip Technology |
Sw. Reg. PWM/PFM 2MHz 500mA Adj. DFN8 | Microchip Technology Inc. MCP1602-ADJI/MF | RS Americas |
Where can I find additional details, specifications and documents for a MCP1602-ADJI/MF?
Additional datasheets, footprints and schematics for MCP1602-ADJI/MF are listed on our Part Details page. You can also find images and similar parts to MCP1602-ADJI/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1602-ADJI/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1602-ADJI/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1602-ADJI/MF fall under?
The MCP1602-ADJI/MF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1602-ADJI/MF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1602-ADJI/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1602-ADJI/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1602-ADJI/MF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP1602-ADJI/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1602-ADJI/MF often in real-time on the comparison pages.
What if I can't find stock of MCP1602-ADJI/MF?
You can fill out our help required form which you can use to request a quote for MCP1602-ADJI/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.