Status: | Active |
---|---|
Series: | MCP1501 |
RoHS: | Compliant |
The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 10 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified.
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
8,451
in stock
|
Buy Now | |
Microchip Technology
from US$0.58
|
12,125
in stock
|
Buy Now | |
element14
from US$0.82
|
11,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
4,719
in stock
|
Buy Now | |
Distrelec
from US$0.90
|
2,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 Voltage variants available: |
---|
1.024V |
1.250V |
1.800V |
2.048V |
2.500V |
3.000V |
3.300V |
4.096V |
4.500V |
5.000V |
Max Load Current (mA) | 20 |
---|---|
Initial Accuracy (max%) | 0.1 |
Vcc Range Min (V) | 1.65 |
Vcc Range Max (V) | 5.5 |
VIN Max (V) | 5.5 |
VOUT | 1.024V, 1.250V, 1.800V, 2.048V, 2.500V, 3.000V, 3.300V, 4.096V, 4.500V, 5.000V |
Output Current Min | -20mA |
Output Current Max | 20mA |
Noise (µV) rms | 30 |
Temperature Coefficient (ppm/°C) | 50 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Precision Buffered Voltage Reference | Microchip Technology |
VOLTAGE REF, SERIES-FIXED, 2.5V, SOT23-6 | element14 |
Voltage Ref, Series-Fixed, 2.5V, Sot23-6 | Newark Electronics |
Microchip Voltage Reference 2.5V 50ppm/°C 0.1% SOT-23-6 | Distrelec |
V-Ref Precision 2.5V 30mA 6-Pin SOT-23 T/R | EBV Elektronik |
high precision Buffered Voltage Reference | Future Electronics |
Where can I find additional details, specifications and documents for a MCP1501T-25E/CHY?
Additional datasheets, footprints and schematics for MCP1501T-25E/CHY are listed on our Part Details page. You can also find images and similar parts to MCP1501T-25E/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1501T-25E/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1501T-25E/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1501T-25E/CHY fall under?
The MCP1501T-25E/CHY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1501T-25E/CHY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1501T-25E/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1501T-25E/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1501T-25E/CHY have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for MCP1501T-25E/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1501T-25E/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP1501T-25E/CHY?
You can fill out our help required form which you can use to request a quote for MCP1501T-25E/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.