Status: | Active |
---|---|
Series: | MCP1501 |
RoHS: | Compliant |
The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 10 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified.
10 Voltage variants available: |
---|
1.024V |
1.250V |
1.800V |
2.048V |
2.500V |
3.000V |
3.300V |
4.096V |
4.500V |
5.000V |
Max Load Current (mA) | 20 |
---|---|
Initial Accuracy (max%) | 0.1 |
Vcc Range Min (V) | 1.65 |
Vcc Range Max (V) | 5.5 |
VIN Max (V) | 5.5 |
VOUT | 1.024V, 1.250V, 1.800V, 2.048V, 2.500V, 3.000V, 3.300V, 4.096V, 4.500V, 5.000V |
Output Current Min | -20mA |
Output Current Max | 20mA |
Noise (µV) rms | 30 |
Temperature Coefficient (ppm/°C) | 50 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Precision Buffered Voltage Reference | Microchip Technology |
50 Ppm 0.1% Voltage Reference 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MCP1501T-12E/SN | Newark Electronics |
HIGH PRECISION BUFFERED VOLTAGE REFERENCE | Avnet America |
Where can I find additional details, specifications and documents for a MCP1501T-12E/SN?
Additional datasheets, footprints and schematics for MCP1501T-12E/SN are listed on our Part Details page. You can also find images and similar parts to MCP1501T-12E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1501T-12E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1501T-12E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1501T-12E/SN fall under?
The MCP1501T-12E/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1501T-12E/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1501T-12E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1501T-12E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1501T-12E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MCP1501T-12E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1501T-12E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP1501T-12E/SN?
You can fill out our help required form which you can use to request a quote for MCP1501T-12E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.