Status: | Active |
---|---|
Series: | MCP1501 |
RoHS: | Compliant |
The MCP1501 is a high-precision buffered voltage reference with an initial accuracy of 0.10% and is available in 10 voltage options. The MCP1501 is a low-drift bandgap-based reference and uses chopper-based amplifiers which significantly reduces the drift and provides high current output. The MCP1501 is available in a very small 2x2 WDFN package, as well as the SOT-23 and SOIC packages. SOT-23 package is AEC-Q100 automotive qualified.
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.02
|
90
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
11,565
in stock
|
Buy Now | |
element14
from US$0.82
|
830
in stock
|
Buy Now | |
Farnell
from US$0.72
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
499
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
478
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10 Voltage variants available: |
---|
1.024V |
1.250V |
1.800V |
2.048V |
2.500V |
3.000V |
3.300V |
4.096V |
4.500V |
5.000V |
Max Load Current (mA) | 20 |
---|---|
Initial Accuracy (max%) | 0.1 |
Vcc Range Min (V) | 1.65 |
Vcc Range Max (V) | 5.5 |
VIN Max (V) | 5.5 |
VOUT | 1.024V, 1.250V, 1.800V, 2.048V, 2.500V, 3.000V, 3.300V, 4.096V, 4.500V, 5.000V |
Output Current Min | -20mA |
Output Current Max | 20mA |
Noise (µV) rms | 30 |
Temperature Coefficient (ppm/°C) | 50 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Precision Buffered Voltage Reference | Microchip Technology |
VOLTAGE REF, SERIES, 1.024V, NSOIC-8 | element14 |
Volt Ref, Series, 1.024V, -40 To 125Degc | Newark Electronics |
Voltage Reference 1.024V +/-0.8% SOIC-8 | RS |
Voltage Reference, High-Precision Buffered, Series - Fixed, 1.023 V to 1.025 V, 8 Pins, NSOIC | Avnet America |
Where can I find additional details, specifications and documents for a MCP1501-10E/SN?
Additional datasheets, footprints and schematics for MCP1501-10E/SN are listed on our Part Details page. You can also find images and similar parts to MCP1501-10E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1501-10E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1501-10E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1501-10E/SN fall under?
The MCP1501-10E/SN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MCP1501-10E/SN when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1501-10E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1501-10E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1501-10E/SN have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Chip One Stop have stock available or on a lead time for MCP1501-10E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1501-10E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP1501-10E/SN?
You can fill out our help required form which you can use to request a quote for MCP1501-10E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.