Status: | Active |
---|---|
Series: | MCP14A0453 |
RoHS: | Compliant |
The MCP14A0453/4/5 devices are dual output high-speed MOSFET drivers that are capable of providing up to 4.5A of peak current while operating from a single 4.5V to 18V supply. There are three output configurations available: inverting (MCP14A0453), non-inverting (MCP14A0454), and complimentary (one inverting and one non-inverting output - MCP14A0455). These devices feature low shoot through current, fast rise and fall times, and short propagation delays which make them ideal for high switching frequency applications. The MCP14A0453/4/5 family of devices offer enhanced control with enable functionality. The active-high enable pin can be driven low to drive the outputs of the MCP14A0453/4/5 low, regardless of the status of the input pins. An integrated pull-up resistor allows the user to leave the enable pin floating for standard operation. These devices are highly latch-up resistant under any condition within their power and voltage ratings. They can accept up to 500 mA of reverse current being forced back into their outputs without damage or logic upset. All terminals are fully protected against electrostatic discharge (ESD) up to 2 kV (HBM) and 200V (MM).
High Peak Output Current: 4.5 A (typical) |
Wide Input Supply Voltage Operating Range: 4.5 V to 18 V |
Low Shoot-Through/Cross-Conduction Current in Output Stage |
High Capacitive Load Drive Capability: 2200 pF in 12 ns (typical) |
Short Delay Times: 16 ns (tD1), 19 ns (tD2) (typical) |
Low Supply Current: 620 μA (typical) |
Low-Voltage Threshold Input and Enable with Hysteresis |
Latch-Up Protected: Withstands 0.5 A Reverse Current |
8-Lead MSOP |
8-Lead SOIC |
8-Lead 2 x 3 TDFN |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 4.5 |
Peak Sink Output (A) | 4.5 |
Source Resistance (Ω) | 1.7 |
Sink Resistance (Ω) | 1.3 |
Propagation Delay tD1 (ns) | 16 |
Propagation Delay tD2 (ns) | 19 |
Rise Time (tR, ns) | 12 |
Fall Time (tF, ns) | 12 |
Capacitive Load Drive | 2200 pF in 12 ns |
Features | Low Input Threshold and Enable Pin |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tube (150) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.466667 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual 4.5A, Both ChA & ChB are inverted output | Microchip Technology |
4.5A Dual Inv Matched, High-Speed, Low-Side Mosfet Driver 8 Tdfn 2X3X0.8Mm Tube Rohs Compliant: Yes |Microchip MCP14A0453-E/MNY | Newark Electronics |
MOSFET DRVR 4.5A 2-OUT Lo Side Inv 8-Pin TDFN Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP14A0453-E/MNY?
Additional datasheets, footprints and schematics for MCP14A0453-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP14A0453-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14A0453-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14A0453-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP14A0453-E/MNY fall under?
The MCP14A0453-E/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP14A0453-E/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14A0453-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14A0453-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14A0453-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for MCP14A0453-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14A0453-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP14A0453-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP14A0453-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.