Status: | Active |
---|---|
Series: | MCP14A0155 |
RoHS: | Compliant |
MOSFET drivers that are capable of providing up to 1.5 A of peak current while operating from a single 4.5 V to 18 V supply. There are three output configurations available; dual inverting (MCP14A0153), dual noninverting (MCP14A0154) and complementary (MCP14A0155). These devices feature low shoot-through current, matched rise and fall times, and short propagation delays which make them ideal for high switching frequency applications.
The MCP14A0153/4/5 family of devices offer enhanced control with Enable functionality. The active-high Enable pins can be driven low to drive the corresponding outputs of the MCP14A0153/4/5 low, regardless of the status of the Input pin. An integrated pull-up resistor allows the user to leave the Enable pins floating for standard operation.
High Peak Output Current: 1.5 A (typical) |
Wide Input Supply Voltage Operating Range: 4.5 V to 18 V |
Low Shoot-Through/Cross-Conduction Current in Output Stage |
High Capacitive Load Drive Capability: 1000 pF in 11.5 ns (typical |
Short Delay Times: 25 ns (tD1), 24 ns (tD2) (typical) |
Low Supply Current: 750 µA (typical) |
Low-Voltage Threshold Input and Enable with Hysteresis |
Latch-Up Protected: Withstands 0.5 A Reverse Current |
8-Lead MSOP |
8-Lead SOIC |
8-Lead 2x3 TDFN |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Complimentary |
Peak Output Current (source, A) | 1.5 |
Peak Output Current (sink, A) | 1.5 |
Output Resistance (source, Ω) | 4.5 |
Output Resistance (sink, Ω) | 3 |
Propagation Delay tD1 (ns) | 32 |
Propagation Delay tD2 (ns) | 24 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 11 / 10 |
Capacitive Load Drive | 1000 pF in 11.5 ns |
Features | Low Input Threshold and Enable Pin |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
1.5A Low Side Dual Inv+Non-Inv Gate Drvr, Msop-8 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MCP14A0155T-E/MS | Newark Electronics |
IC MOSFET DVR 1.5A DUAL - 8MSOP | Future Electronics |
1.5A DUAL MOSFET DRIVER, MSOP | Avnet America |
1.5A Complementary dual MOSFET driver with enable pins | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP14A0155T-E/MS?
Additional datasheets, footprints and schematics for MCP14A0155T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP14A0155T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP14A0155T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP14A0155T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP14A0155T-E/MS fall under?
The MCP14A0155T-E/MS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP14A0155T-E/MS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP14A0155T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP14A0155T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP14A0155T-E/MS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for MCP14A0155T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP14A0155T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP14A0155T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP14A0155T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.