Status: | Active |
---|---|
Series: | mcp1319 |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
20,378
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low supply current |
Precision monitoring trip point options of 2.0V to 4.7V (100 mV increment) |
Reset microcontroller in a power loss event |
Reset delay time-out option: (1.4 ms, 30 ms, 200 ms, 1600 ms) |
Manual Reset Input (Active Low) |
Complementary Reset Output |
SOT-23-5 Pb-free packaging |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to +85 |
Vcc Range (V) | 1.0 - 5.5 |
Nominal Reset Voltage (V) | 2.9, 4.6, (2.0-2.4V=I-Temp, 2.4-4.7=Ext) |
Reset Type | Active Low/High or High/Low |
Output | Dual Output Open-Drain and/or Push-Pull |
Typical Reset Pulse Width (ms) | 200 |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP131X/2X Voltage Supervisor Datasheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
MR, Active low P-P internal pullup, Active high P-P | Microchip Technology |
Ic,volt Detector,fixed,+2.9V,tsop,5Pin,plastic Rohs Compliant: Yes |Microchip MCP1319T-29LE/OT | Newark Electronics |
MCP131X Series 2.9 V 140 ms Surface Mount Voltage Supervisor SOT-23-5 | Future Electronics |
Processor Supervisor 2.9V 2V to 4.7V 5-Pin SOT-23 T/R | Avnet America |
Active low P-P + Active high P-P, MR(Reset delay = 200ms, Vtrpd - 2.9V) | Microchip Technology Inc. MCP1319T-29LE/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP1319T-29LE/OT?
Additional datasheets, footprints and schematics for MCP1319T-29LE/OT are listed on our Part Details page. You can also find images and similar parts to MCP1319T-29LE/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1319T-29LE/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1319T-29LE/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1319T-29LE/OT fall under?
The MCP1319T-29LE/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP1319T-29LE/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1319T-29LE/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1319T-29LE/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1319T-29LE/OT have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP1319T-29LE/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1319T-29LE/OT often in real-time on the comparison pages.
What if I can't find stock of MCP1319T-29LE/OT?
You can fill out our help required form which you can use to request a quote for MCP1319T-29LE/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.