Status: | Active |
---|---|
Series: | MCP1259 |
RoHS: | Compliant |
Prices starting from US$1.06
High accuracy 3.3 V ±3.0 % output voltage |
Accepts 1.8 V to 3.6 V input voltages |
Supplies up to 100 mA output current |
Low 20 mVpp output voltage ripple |
Integrated thermal shutdown and short circuit protection |
Uses small ceramic capacitors |
Operates at 650 kHz switching frequency |
Low-power sleep mode feature on MCP1256/7 |
Bypass mode on MCP1258/9 |
Low-power 0.1 μA shutdown mode |
Shutdown input compatible with 1.8 V logic |
Soft-start circuitry to minimize inrush current |
Available in 10 pin 3x3 DFN or 10 pin MSOP packages |
Typical Active Output Current (mA) | 100 |
---|---|
Output Voltage (V) | 3.3 |
Typical Quiescent Current (µA) | 1400 |
Vin Max (V) | 3.6 |
Vin Min (V) | 1.8 |
Temp. Range Max. (°C) | 125 |
Temp. Range Min. (°C) | -40 |
Pins | Packaging | 10 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tube (120) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Dc-Dc Converter, 650Khz, Dfn-10 | Newark Electronics |
MCP1259 Series 3.3 V Low-Ripple Charge Pump w/ Low Current Sleep/Bypass - DFN-10 | Future Electronics |
Conv DC-DC Single Step Up 1.8V to 3.6V 10-Pin DFN EP Tube | Avnet America |
REG. CHARGE PUMP | Microchip Technology |
Microchip MCP1259-E/MF, Charge Pump 100mA 650 kHz, 3.3 V, 10-Pin, DFN | Microchip Technology Inc. MCP1259-E/MF | RS Americas |
IC, CHARGE PUMP, DC/DC, CONV, 10DFN | Farnell |
Where can I find additional details, specifications and documents for a MCP1259-E/MF?
Additional datasheets, footprints and schematics for MCP1259-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP1259-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1259-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1259-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1259-E/MF fall under?
The MCP1259-E/MF is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to MCP1259-E/MF when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1259-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1259-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1259-E/MF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP1259-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1259-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP1259-E/MF?
You can fill out our help required form which you can use to request a quote for MCP1259-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.