Status: | Active |
---|---|
Series: | MCP1252 |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.73
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.34
|
7,245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.72
|
338
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
-
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
RS Americas
from US$1.57
|
-
|
Buy Now | |
element14
from US$1.56
|
-
|
Buy Now | |
Farnell
from US$1.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide 2.1 to 5.0V input range |
Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs |
Supplies regulated output voltages for up to 120 mA loads |
Low 60 µA supply current in no load conditions |
High 2.5% voltage accuracy (on fixed voltage outputs) |
High 650 kHz operation to aoivd interference with IF bands |
Logic level shutdown control reduces current consumption to 0.1 µA during standby operation |
Power-good output indicator with hysteresis |
Thermal shutdown protection with hysteresis |
Short circuit protection |
Soft-start circuitry to minimize inrush current |
-40 ºC to +85 ºC operation |
Typical Active Output Current (mA) | 120 |
---|---|
Output Voltage (V) | Selectable 3.3V/5.0V, or Adjustable 1.5V to 5.5V |
Typical Quiescent Current (µA) | 120 |
Vin Max (V) | 5.5 |
Vin Min (V) | 2.1 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP1252/53 Data Sheet |
Application Notes |
---|
AN1025 - Converting a 5.0V Supply Rail to a Regulated 3.0V, AN1025 |
Supporting Collateral |
---|
Portable Power Conversion Design Guide |
User Guides |
---|
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
MCP1252 Charge Pump Backlight Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Positive regulated charge pump | Microchip Technology |
IC: PMIC | Transfer Multisort Elektronik |
120mA Reg Charge Pump,MCP1252-33X50I/MS | RS |
Ic, Charge Pump, 120Ma, Smd, Msop8 | Newark Electronics |
MCP1252 Series 3.3 V / 5 V Positive-Regulated Charge Pump - MSOP-8 | Future Electronics |
DC/DC Charge Pump Fixed Voltage Regulator, 2.1 V to 5.5 V, 3.3 V, 5 V, 150 mA, 8 Pins, MSOP | Avnet America |
DC/DC Regulator, 3.3/5.0V 100mA Out, 2.1-5.5V In, MSOP-8 | Microchip Technology Inc. MCP1252-33X50I/MS | RS Americas |
IC, CHARGE PUMP, 120MA, SMD, MSOP8 | element14 |
Where can I find additional details, specifications and documents for a MCP1252-33X50I/MS?
Additional datasheets, footprints and schematics for MCP1252-33X50I/MS are listed on our Part Details page. You can also find images and similar parts to MCP1252-33X50I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1252-33X50I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1252-33X50I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1252-33X50I/MS fall under?
The MCP1252-33X50I/MS is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Inductorless Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to MCP1252-33X50I/MS when available in the DC / DC Inductorless Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1252-33X50I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1252-33X50I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1252-33X50I/MS have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MCP1252-33X50I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1252-33X50I/MS often in real-time on the comparison pages.
What if I can't find stock of MCP1252-33X50I/MS?
You can fill out our help required form which you can use to request a quote for MCP1252-33X50I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.