Status: | Active |
---|---|
Series: | MCP111 |
RoHS: | Compliant |
Precise Detection Thresholds: 1.5% Low |
Current Drain: Typ. 1uA Wide |
Detection Range: 1.9V to 4.63V |
Miniature package: SC70-3, SOT23-3, TO92-3 |
Product Type | Detector |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 1.87(Itemp), 2.29, 2.59, 2.86, 2.87, 3.03, 4.31, 4.56 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 3 | SOT-89 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
MCP111/MCP112 Data Sheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Supporting Collateral |
---|
MCP111/121 Tech Brief |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0518 |
Shipping Weight (kg) | 0.132 |
Lead Count | 3 |
Package Type | SOT-89 |
Soldering Composition | Matte Tin |
Ic,volt Detector,fixed,+4.63V,to-243,3Pin,plastic Rohs Compliant: Yes |Microchip MCP111T-475E/MB | Newark Electronics |
Volt Supervisor Detect 4.63V 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
1UA SUPERVISOR PUSH-PULL ACTIVE LOW | Microchip Technology |
1uA Supervisor Open-Drain Active Low | Microchip Technology Inc. MCP111T-475E/MB | RS Americas |
Where can I find additional details, specifications and documents for a MCP111T-475E/MB?
Additional datasheets, footprints and schematics for MCP111T-475E/MB are listed on our Part Details page. You can also find images and similar parts to MCP111T-475E/MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP111T-475E/MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP111T-475E/MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP111T-475E/MB fall under?
The MCP111T-475E/MB is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to MCP111T-475E/MB when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP111T-475E/MB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP111T-475E/MB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP111T-475E/MB have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP111T-475E/MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP111T-475E/MB often in real-time on the comparison pages.
What if I can't find stock of MCP111T-475E/MB?
You can fill out our help required form which you can use to request a quote for MCP111T-475E/MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.