Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$147.45
SCR Module Type | Single SCR |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.8kV |
Gate Trigger Current Max Igt | 300mA |
Current It av | 560A |
On State RMS Current IT(rms) | 880A |
Peak Non Rep Surge Current Itsm 50Hz | 17kA |
Holding Current Max Ih | 300mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCO500-18IO1?
Additional datasheets, footprints and schematics for MCO500-18IO1 are listed on our Part Details page. You can also find images and similar parts to MCO500-18IO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCO500-18IO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCO500-18IO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCO500-18IO1 fall under?
The MCO500-18IO1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to MCO500-18IO1 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCO500-18IO1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCO500-18IO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCO500-18IO1 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for MCO500-18IO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCO500-18IO1 often in real-time on the comparison pages.
What if I can't find stock of MCO500-18IO1?
You can fill out our help required form which you can use to request a quote for MCO500-18IO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.