Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 5Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
MSL | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Dip Switch, 5Pos, Spst-No Rohs Compliant: Yes |Multicomp Pro MCNDA-05V | Newark Electronics |
DIP SWITCH, 5POS, SPST-NO, SLIDE, TH | element14 |
Where can I find additional details, specifications and documents for a MCNDA-05V?
Additional datasheets, footprints and schematics for MCNDA-05V are listed on our Part Details page. You can also find images and similar parts to MCNDA-05V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDA-05V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDA-05V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDA-05V fall under?
The MCNDA-05V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDA-05V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDA-05V you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDA-05V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDA-05V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCNDA-05V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDA-05V often in real-time on the comparison pages.
What if I can't find stock of MCNDA-05V?
You can fill out our help required form which you can use to request a quote for MCNDA-05V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.