Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST-NO |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | - |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2019) |
MSL | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
DIP SWITCH, 3POS, SPST-NO, SLIDE, TH | element14 |
Dip Switch, 3Pos, Spst-No Rohs Compliant: Yes |Multicomp Pro MCNDA-03V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNDA-03V?
Additional datasheets, footprints and schematics for MCNDA-03V are listed on our Part Details page. You can also find images and similar parts to MCNDA-03V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDA-03V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDA-03V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDA-03V fall under?
The MCNDA-03V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDA-03V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDA-03V you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDA-03V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDA-03V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCNDA-03V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDA-03V often in real-time on the comparison pages.
What if I can't find stock of MCNDA-03V?
You can fill out our help required form which you can use to request a quote for MCNDA-03V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.