Status: | Unknown |
---|---|
Series: | MCMT Series |
RoHS: | Unknown |
Operating Force | 1.57N |
---|---|
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
No. of Directions | 4 |
Product Range | MCMT Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Resistance Max | 100mohm |
Status: | Unknown |
---|---|
Series: | MCMT Series |
RoHS: | Compliant |
Operating Force | 160gf |
---|---|
Contact Voltage DC Nom | 12V |
Contact Current Max | 50mA |
Switch Terminals | Solder |
No. of Directions | 4 |
Product Range | MCMT Series |
RoHS Compliant | Yes |
NAVIGATION SWITCH, 5WAY, SMD | element14 |
Switch, Navigation, 5 Position 50Ma Solder Lug | Newark Electronics |
Where can I find additional details, specifications and documents for a MCMT5-F-V?
Additional datasheets, footprints and schematics for MCMT5-F-V are listed on our Part Details page. You can also find images and similar parts to MCMT5-F-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMT5-F-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMT5-F-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMT5-F-V fall under?
The MCMT5-F-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCMT5-F-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMT5-F-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCMT5-F-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMT5-F-V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCMT5-F-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMT5-F-V often in real-time on the comparison pages.
What if I can't find stock of MCMT5-F-V?
You can fill out our help required form which you can use to request a quote for MCMT5-F-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.