Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 25A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 25A |
---|---|
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relay, 4Vdc-32Vdc, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKSQF480D25?
Additional datasheets, footprints and schematics for MCKSQF480D25 are listed on our Part Details page. You can also find images and similar parts to MCKSQF480D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSQF480D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSQF480D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSQF480D25 fall under?
The MCKSQF480D25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCKSQF480D25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSQF480D25 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSQF480D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSQF480D25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKSQF480D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSQF480D25 often in real-time on the comparison pages.
What if I can't find stock of MCKSQF480D25?
You can fill out our help required form which you can use to request a quote for MCKSQF480D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.