Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 40A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect Solder |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 40A |
---|---|
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
MULTICOMP PRO MCKSID240LD25 | Rapid Electronics |
Solid State Relay, 4-15Vdc, 40A, Panel | Newark Electronics |
SOLID STATE RELAY, 4VDC-15VDC, PANEL | element14 |
Where can I find additional details, specifications and documents for a MCKSID240LD25?
Additional datasheets, footprints and schematics for MCKSID240LD25 are listed on our Part Details page. You can also find images and similar parts to MCKSID240LD25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSID240LD25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSID240LD25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSID240LD25 fall under?
The MCKSID240LD25 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCKSID240LD25 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSID240LD25 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSID240LD25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSID240LD25 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKSID240LD25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSID240LD25 often in real-time on the comparison pages.
What if I can't find stock of MCKSID240LD25?
You can fill out our help required form which you can use to request a quote for MCKSID240LD25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.