MCKSD240D5-W Switches, Relays & Solenoids by Multicomp

SOLID STATE RELAY 4VDC-32VDC TH

Status: Unknown
Series: MCKSD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.82

Distributor Stock
Logo for Farnell
Farnell
from US$10.55
No stock
Buy Now
Logo for element14
element14
from US$8.82
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Configuration -
Load Current 5A
Operating Voltage Max 280VAC
Relay Mounting Through Hole
Relay Terminals Solder
Switching Mode -
Operating Voltage Min 24VAC
Control Voltage Min 4VDC
Control Voltage Max 32VDC
Product Range MCKSD Series
SVHC No SVHC (07-Jul-2017)


MCKSD240D5-W Relays by Multicomp Pro

SOLID STATE RELAY, 4VDC-32VDC, TH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Load Current 5A
Operating Voltage Max 280VAC
Relay Mounting Through Hole
Relay Terminals Solder
Operating Voltage Min 24VAC
Control Voltage Min 4VDC
RoHS Compliant Yes

Alternative Descriptions

Solid State Relay, 4Vdc-32Vdc, Th | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCKSD240D5-W?

Additional datasheets, footprints and schematics for MCKSD240D5-W are listed on our Part Details page. You can also find images and similar parts to MCKSD240D5-W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCKSD240D5-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSD240D5-W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCKSD240D5-W fall under?

The MCKSD240D5-W is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to MCKSD240D5-W when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSD240D5-W you can contact the distributor directly for product support, shipping queries etc.

Is the MCKSD240D5-W RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCKSD240D5-W have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKSD240D5-W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCKSD240D5-W often in real-time on the comparison pages.

What if I can't find stock of MCKSD240D5-W?

You can fill out our help required form which you can use to request a quote for MCKSD240D5-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay