Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 2V |
Current Rating | 40mA |
Tones | - |
Sound Level SPL | 80dB |
Resonant Frequency | 2.4kHz |
Transducer Mounting | Through Hole |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Supply Voltage Min | 1V |
Supply Voltage Max | 2V |
Current Rating | 40mA |
Sound Level SPL | 80dB |
Resonant Frequency | 2.4kHz |
Transducer Mounting | Through Hole |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCKPM-G1201AT-K4038?
Additional datasheets, footprints and schematics for MCKPM-G1201AT-K4038 are listed on our Part Details page. You can also find images and similar parts to MCKPM-G1201AT-K4038 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPM-G1201AT-K4038 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPM-G1201AT-K4038 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPM-G1201AT-K4038 fall under?
The MCKPM-G1201AT-K4038 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPM-G1201AT-K4038 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPM-G1201AT-K4038 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPM-G1201AT-K4038 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPM-G1201AT-K4038 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCKPM-G1201AT-K4038.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPM-G1201AT-K4038 often in real-time on the comparison pages.
What if I can't find stock of MCKPM-G1201AT-K4038?
You can fill out our help required form which you can use to request a quote for MCKPM-G1201AT-K4038 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.